- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLSS214PZ0N2R2PB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 1.5A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 1.6 A | 94 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | MouseReel | SS | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.6 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | 100 kHz | 94mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 1.5 A | - | Power Inductors - SMD | 1.55 mm | 0.061" (1.55mm) | 3.2 mm | 3.2 mm | - | ||
![]() WLAC291AZ0JT05PB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | 2.5GHz | - | 150 MHz | Walsin | - | Air | 4 A | 3.9 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 132 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.145" L x 0.120" W (3.68mm x 3.05mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4 A | - | Unshielded | - | - | - | SMD/SMT | 18.5 nH | 150 MHz | 3.9mOhm Max | - | - | 132 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.18 mm | 0.125" (3.18mm) | 3.68 mm | 3.05 mm | - | ||
![]() WLAC293AZ0J47NLB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 3 A | 5.6 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 150 MHz | 5.6mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLCW2012Z0G39NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.29 Ω | 3000 | 2GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0G39NPB | Ceramic | - | 290 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 60 | 5.15 | Details | Yes | 2000 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 39 nH | 500 MHz | 290mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.5 A | 0.039 µH | 2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLSN073DZ0K331LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 1.495 Ω | 7000 | - | WALSIN TECHNOLOGY CORP | 10 kHz | Walsin | WLSN073DZ0K331LB | - | 280 mA | 1.5 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 3128 | 3.5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | Reel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 280 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 330 μH | 10 kHz | 1.495Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 0.28 A | 330 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 3.5 mm | 0.157" (4.00mm) | 7.8 mm | 7 mm | - | ||
![]() WLCW1005Z0GR10TB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 2 Ω | 4000 | 1.16GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0GR10TB | Ceramic | - | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 20 | 5.45 | Details | Yes | 1160 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 30 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 100 nH | - | 2Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.03 A | 0.1 µH | 1.16 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW1005CFW4N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 4.1 nH | 100 MHz | 70mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW2520Z0GR36PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 530MHz | - | 25 MHz | Walsin | - | Ceramic | - | 1.05 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 660 mA | - | Unshielded | - | - | - | SMD/SMT | 360 nH | 100 MHz | 1.05Ohm Max | - | - | 45 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 530 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW1005CQW3N5TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 9.5GHz | - | 100 MHz | Walsin | - | Ceramic | 900 mA | 40 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 900 mA | - | Unshielded | - | - | - | SMD/SMT | 3.5 nH | 100 MHz | 40mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 9.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0G72NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 1.4GHz | - | 500 MHz | Walsin | - | Ceramic | - | 400 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 65 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | - | Shielded | - | - | - | SMD/SMT | 72 nH | 500 MHz | 400mOhm Max | - | - | 65 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 1.4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLPN606010M2R2PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 2424 | 6060 | 1.9A | - | 1000 | 56MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | Inductors, Chokes & Coils | 1.7 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | - | 110mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 0.039" (1.00mm) | 6 mm | 6 mm | - | ||
![]() WLAC293AZ0G82NLB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 2.5 A | 9.4 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 2.5 A | - | Unshielded | - | - | - | SMD/SMT | 82 nH | 150 MHz | 9.4mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLCW1005CFG82NTB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 2.3GHz | - | 100 MHz | - | - | Ceramic | 130 mA | 2.24 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | - | - | - | - | - | -55°C ~ 125°C | - | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 130 mA | - | Unshielded | - | - | - | SMD/SMT | 82 nH | 100 MHz | 2.24Ohm Max | - | - | 20 @ 150MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2520Z0J3R3PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ferrite | Walsin | 1008 | 2520 | - | - | 2000 | 120MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 1.46 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 32 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 3.3 μH | 50 MHz | 1.46Ohm Max | - | - | 32 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 120 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLCW1005Z0G24NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.3 Ω | 4000 | 2.7GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G24NTB | Ceramic | - | 300 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 25 | 5.45 | Details | Yes | 2700 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 24 nH | - | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.4 A | 0.024 µH | 2.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW1608Z0JR15PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.92 Ω | 4000 | 990MHz | WALSIN TECHNOLOGY CORP | 150 MHz | Walsin | WLCW1608Z0JR15PB | Ceramic | - | 920 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 28 | 5.3 | Details | Yes | 990 MHz | Q IS MEASURED AT: 150 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 280 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 150 nH | - | 920mOhm Max | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | 28 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.28 A | 0.15 µH | 990 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCW2520Z0GR91PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 1.68 Ω | 2000 | 320MHz | WALSIN TECHNOLOGY CORP | 50 MHz | Walsin | WLCW2520Z0GR91PB | Ceramic | - | 1.68 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 35 | 5.45 | Details | Yes | 320 MHz | Q FACTOR IS MEASURED AT: 50MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 380 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 910 nH | 50 MHz | 1.68Ohm Max | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.38 A | 0.91 µH | 320 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW1005Z0J11NTB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.12 Ω | 4000 | 3.68GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J11NTB | Ceramic | - | 120 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 24 | 5.45 | Details | Yes | 3680 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 640 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 11 nH | - | 120mOhm Max | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.64 A | 0.011 µH | 3.68 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW2520Z0G18NPB Walsin Technology Corporation | 15 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 1008 | 2520 | - | 0.11 Ω | - | 2.5GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin Technology Corporation | WLCW2520Z0G18NPB | Ceramic | - | 110 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 50 | 5.45 | - | Yes | 2500 MHz | Q FACTOR IS MEASURED AT: 350MHZ | - | -40°C ~ 125°C | - | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 18 nH | 350 MHz | 110mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | 50 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 1008 | NO | 1 A | 0.018 µH | - | Wirewound | RF Inductors | - | - | - | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW1005CFC5N0TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 600 mA | 120 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 5 nH | 100 MHz | 120mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - |