- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLFI2012Z0M3R3PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 0.8 Ω | 4000 | 41MHz | WALSIN TECHNOLOGY CORP | 10 MHz | Walsin | WLFI2012Z0M3R3PB | Ferrite | 30 mA | 800 mOhms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Active | 45 | 5.45 | Details | Yes | 41 MHz | Q IS MEASURED AT: 10 MHZ | 0.000353 oz | -40°C ~ 105°C | MouseReel | FI | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Power | Inductors, Chokes & Coils | 30 mA | TR, Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.3 μH | 10 MHz | 800mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.03 A | 3.3 µH | 41 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | ||
![]() WLCW2012Z0J3R3PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 40MHz | - | 7.9 MHz | Walsin | - | Ceramic | - | 4.4 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 90 mA | - | Shielded | - | - | - | SMD/SMT | 3.3 μH | 7.9 MHz | 4.4Ohm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 40 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLPH252012M1R0PP Walsin Technology Corporation | 29 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | Walsin | 1008 | 2520 | 4.04A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 49 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | PH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | - | Inductors, Chokes & Coils | 3.18 A | - | Shielded | - | - | - | SMD/SMT | 1 μH | - | 49mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 4.4 A | - | Power Inductors - SMD | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() WLCM1608Z2J47NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 900MHz | - | 100 MHz | Walsin | - | Ceramic | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000111 oz | -55°C ~ 125°C | MouseReel | CM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 47 nH | - | 700mOhm Max | - | - | 12 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.037" (0.95mm) | - | - | - | ||
![]() WLCM0603Z0S3N9TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.3 Ω | 15000 | 6.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0S3N9TB | Ceramic | 400 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5 | 5.19 | Details | Yes | 6500 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.9 nH | 100 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.4 A | 0.0039 µH | 6.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW2012HQG18NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.06 Ω | 3000 | 2.55GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW2012HQG18NPB | Ceramic | - | 60 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.45 mm | 2.4 mm | SMT | 1.65 mm | Active | Active | 75 | 5.45 | Details | Yes | 2550 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.4 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 18 nH | 500 MHz | 60Ohm Max | RF INDUCTOR | DUAL ENDED | 75 @ 500MHz | 75 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.0014 A | 0.018 µH | 2.55 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLQC1515H0G68NLB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.13GHz | - | 400 MHz | Walsin | - | Air | - | 8.6 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 230 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.210" L x 0.140" W (5.33mm x 3.56mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 5.5 A | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 400 MHz | 8.6mOhm Max | - | - | 230 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.13 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.73 mm | 0.154" (3.91mm) | 3.56 mm | 3.56 mm | - | ||
![]() WLCW1005CFJ9N3TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 540 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 540 mA | - | Unshielded | - | - | - | SMD/SMT | 9.3 nH | 100 MHz | 140mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1005Z0J15NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 2.5GHz | - | 100 MHz | Walsin | - | Ceramic | 300 mA | 550 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 15 nH | 100 MHz | 550mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 2.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0J2N4TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.068 Ω | 4000 | 10.5GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J2N4TB | Ceramic | - | 68 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 15 | 5.45 | Details | Yes | 10500 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 790 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.4 nH | - | 68mOhm Max | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.79 A | 0.0024 µH | 10.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLAC293AZ0K27NLB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 3.5 A | 4 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±10% | Wirewound | RF | Inductors, Chokes & Coils | 3.5 A | - | Unshielded | - | - | - | SMD/SMT | 27 nH | 150 MHz | 4mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.7 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLCM0603Z0B0N3TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0201 | 0603 | - | 0.07 Ω | - | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM0603Z0B0N3TB | Ceramic | 850 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 850 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 300 pH | 100 MHz | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0201 | NO | 0.85 A | 0.0003 µH | - | - | RF Inductors | - | - | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW2520Z0J3R9PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ferrite | Walsin | 1008 | 2520 | - | - | 2000 | 105MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 1.56 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 32 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 420 mA | - | Unshielded | - | - | - | SMD/SMT | 3.9 μH | 7.9 MHz | 1.56Ohm Max | - | - | 32 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 105 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLAC293AZ0KR12LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 1.5 A | 17.3 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±10% | Wirewound | RF | Inductors, Chokes & Coils | 1.5 A | - | Unshielded | - | - | - | SMD/SMT | 120 nH | 150 MHz | 17.3mOhm Max | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLCW1608HQG10NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.048 Ω | 4000 | 4.3GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608HQG10NPB | Ceramic | 1.4 A | 48 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.9 mm | 1.7 mm | SMT | 1.02 mm | Active | Active | 49 | 5.45 | Details | Yes | 4300 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.4 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 10 nH | 250 MHz | 48mOhm Max | RF INDUCTOR | DUAL ENDED | 49 @ 250MHz | 49 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 1.4 A | 0.01 µH | 4.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLPM545230M1R5LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0202 | 5452 | 8.5A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 6 A | 25 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 6 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | 100 kHz | 25mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 8.5 A | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 5.4 mm | 5.2 mm | - | ||
![]() WLFI1608Z0M68NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | - | 0.3 Ω | 4000 | 250MHz | WALSIN TECHNOLOGY CORP | 50 MHz | Walsin | WLFI1608Z0M68NTB | Ferrite | 50 mA | 300 mOhms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 10 | 5.45 | Details | Yes | 250 MHz | Q IS MEASURED AT: 50 MHZ | 0.000111 oz | -40°C ~ 105°C | MouseReel | FI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | Power | Inductors, Chokes & Coils | 50 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 68 nH | 50 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | 10 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.05 A | 0.068 µH | 250 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - | ||
![]() WQCW2520Z0J27NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 1.6GHz | - | 50 MHz | Walsin | - | Ceramic | - | 130 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 55 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 27 nH | 350 MHz | 130mOhm Max | - | - | 55 @ 350MHz | - | - | Fixed Inductors | - | - | - | - | 1.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW1005CFJ9N5TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 540 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 540 mA | - | Unshielded | - | - | - | SMD/SMT | 9.5 nH | 100 MHz | 140mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2012Z0K100PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 3.45 Ω | 3000 | 21MHz | WALSIN TECHNOLOGY CORP | 2.5 MHz | Walsin | WLFW2012Z0K100PB | Ferrite | - | 3.45 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 18 | 5.45 | Details | Yes | 21 MHz | Q IS MEASURED AT 2.5 MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 200 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 10 μH | 2.5 MHz | 3.45Ohm Max | FILTER CHOKE | DUAL ENDED | 18 @ 2.5MHz | 18 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.2 A | 10 µH | 21 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - |