- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLSN054DZ0L390LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.32 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0L390LB | - | 800 mA | 320 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±15% | - | Power | Inductors, Chokes & Coils | 800 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 39 μH | 100 kHz | 320mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 0.8 A | 39 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLFW2520Z0JR20PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 1008 | 2520 | - | 0.285 Ω | 2000 | 900MHz | WALSIN TECHNOLOGY CORP | 50 MHz | Walsin | WLFW2520Z0JR20PB | Ferrite | - | 285 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 50 | 5.45 | Details | - | 900 MHz | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 700 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 200 nH | 50 MHz | 285mOhm Max | FILTER CHOKE | DUAL ENDED | 50 @ 50MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.7 A | 0.2 µH | 900 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLQC2222H0JR11LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Air | Walsin | - | - | - | - | 2000 | 1GHz | - | 50 MHz | Walsin | - | Air | 5.7 A | 6.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.250" L x 0.220" W (6.35mm x 5.59mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 5.7 A | - | Unshielded | - | - | - | SMD/SMT | 110 nH | 50 MHz | 6.5mOhm Max | - | - | 140 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 5.69 mm | 0.234" (5.95mm) | 6.35 mm | 5.59 mm | - | ||
![]() WLSN075DZ0K202LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 150 mA | 7.2 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 150 mA | - | Unshielded | - | - | - | SMD/SMT | 2 mH | 100 kHz | 7.2Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLAC292BZ0JT08PB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | - | - | 800 MHz | Walsin | - | Air | 1.6 A | 12 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.159" L x 0.056" W (4.04mm x 1.42mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 1.6 A | - | Unshielded | - | - | - | SMD/SMT | 8.8 nH | 800 MHz | 12mOhm Max | - | - | 100 @ 800MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.37 mm | 0.060" (1.52mm) | 4.04 mm | 1.42 mm | - | ||
![]() WLCW1608Z0J4N3PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | 0.063 Ω | - | 5.9GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW1608Z0J4N3PB | Ceramic | - | - | - | Walsin Technology Corporation | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | - | 5.24 | - | Yes | 5900 MHz | Q IS MEASURED AT: 250 MHZ | - | -40°C ~ 125°C | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | - | - | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | - | 4.3 nH | - | 63mOhm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | 0.7 A | 0.0043 µH | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | - | - | ||
![]() WLCW1005Z0G72NTB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.26GHz | - | 250 MHz | Walsin | - | Ceramic | - | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | SMD/SMT | 72 nH | - | 2Ohm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 1.26 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLAC294AZ0JT10LB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 3.5 A | 15 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 87 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 3.5 A | - | Unshielded | - | - | - | SMD/SMT | 111 nH | 50 MHz | 15mOhm | - | - | 87 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1.02 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WLQC2222H0JR27LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Air | Walsin | - | - | - | - | 2000 | 800MHz | - | 50 MHz | Walsin | - | Air | 4.3 A | 12.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.460" L x 0.220" W (11.68mm x 5.59mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.3 A | - | Unshielded | - | - | - | SMD/SMT | 270 nH | 50 MHz | 12.5mOhm Max | - | - | 140 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 800 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 5.69 mm | 0.234" (5.95mm) | 11.68 mm | 5.59 mm | - | ||
![]() WLQC0908Z0G15NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 3GHz | - | 400 MHz | Walsin | - | Air | 4.4 A | 7.2 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 90 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.061" L x 0.084" W (1.55mm x 2.13mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 15 nH | 400 MHz | 7.2mOhm Max | - | - | 90 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.829 mm | 0.078" (1.98mm) | 1.549 mm | 2.134 mm | - | ||
![]() WLCW2520Z0J56NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.18 Ω | 2000 | 1.3GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin | WLCW2520Z0J56NPB | Ceramic | - | 180 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 65 | 5.45 | Details | Yes | 1300 MHz | Q FACTOR IS MEASURED AT: 350MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 56 nH | 350 MHz | 180mOhm Max | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | 65 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 1 A | 0.056 µH | 1.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLFW1608Z0J51NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 1.5A | - | 4000 | 1.5GHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 75 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 51 nH | - | 75mOhm Max | - | - | 12 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 1.5 GHz | Multilayer | RF Inductors | 1.5 A | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLFW2012Z0K78NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 1.44GHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 42 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 19 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 2 A | - | Unshielded | - | - | - | SMD/SMT | 78 nH | 7.9 MHz | 42mOhm Max | - | - | 19 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 1.44 GHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WQCW2520Z0GR18PB Walsin Technology Corporation | 36 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 750MHz | - | 25 MHz | Walsin | - | Ceramic | - | 770 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 620 mA | - | Unshielded | - | - | - | SMD/SMT | 180 nH | 100 MHz | 770mOhm Max | - | - | 45 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 750 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WQCW2520Z0G33NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 1.6GHz | - | 50 MHz | Walsin | - | Ceramic | - | 140 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 33 nH | 350 MHz | 140mOhm Max | - | - | 60 @ 350MHz | - | - | Fixed Inductors | - | - | - | - | 1.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WQCW1005Z0JR10TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.16GHz | - | 100 MHz | Walsin | - | Ceramic | - | 2 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 30 mA | - | Unshielded | - | - | - | SMD/SMT | 100 nH | - | 2Ohm Max | - | - | 20 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.16 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCM0603Z0S1N4TB Walsin Technology Corporation | 36 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 550 mA | 180 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 4 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 550 mA | - | Unshielded | - | - | - | SMD/SMT | 1.4 nH | 100 MHz | 180mOhm Max | - | - | 4 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW1608Z0J4R7PB Walsin Technology Corporation | 36 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 380mA | 2.1 Ω | 4000 | 67MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J4R7PB | Ferrite | - | 2.1 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 67 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 4.7 μH | - | 2.1Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.38 A | 4.7 µH | 67 MHz | Multilayer | RF Inductors | 380 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLPM545230M4R7LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0202 | 5452 | 5A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 3.5 A | 60 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 3.5 A | - | Shielded | - | - | - | SMD/SMT | 4.7 μH | 100 kHz | 60mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 5 A | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 5.4 mm | 5.2 mm | - | ||
![]() WLFI1608Z0MR47TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | - | 1.35 Ω | 4000 | 105MHz | WALSIN TECHNOLOGY CORP | 25 MHz | Walsin | WLFI1608Z0MR47TB | Ferrite | 35 mA | 1.35 Ohms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 15 | 5.45 | Details | Yes | 105 MHz | Q IS MEASURED AT: 25 MHZ | 0.000111 oz | -40°C ~ 105°C | MouseReel | FI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | Power | Inductors, Chokes & Coils | 35 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 470 nH | 25 MHz | 1.35Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.035 A | 0.47 µH | 105 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - |