- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCM1005Z0C1N2TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.09 Ω | 10000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0C1N2TB | Ceramic | 380 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.2 nH | 100 MHz | 90mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.38 A | 0.0012 µH | 10 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603TGH12NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 3.7GHz | - | 500 MHz | Walsin | - | Ceramic | 250 mA | 750 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 11 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | Multilayer | High Frequency | Inductors, Chokes & Coils | 250 mA | - | Unshielded | - | - | - | SMD/SMT | 12 nH | - | 750mOhm Max | - | - | 11 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 3.7 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1608HQG6N0PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 6GHz | - | 250 MHz | Walsin | - | Ceramic | 1.7 A | 36 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 49 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 6 nH | 250 MHz | 36mOhm Max | - | - | 49 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW2520Z0JR33PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 1.05 Ω | 2000 | 570MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0JR33PB | Ceramic | - | 1.05 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | Details | Yes | 570 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 450 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 330 nH | 100 MHz | 1.05Ohm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.45 A | 0.33 µH | 570 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLPN606028M680LE Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 800mA | - | - | 5MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | 770 mA | - | Shielded | - | - | - | - | 68 μH | - | 420mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | - | - | ||
![]() WLCW2012Z0JR75PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 200MHz | - | 50 MHz | Walsin | - | Ceramic | - | 2.3 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 23 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 180 mA | - | Shielded | - | - | - | SMD/SMT | 750 nH | 50 MHz | 2.3Ohm Max | - | - | 23 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 200 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005CFC6N4TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 700 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 6.4 nH | 100 MHz | 90mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608Z0J15NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 4GHz | - | 250 MHz | Walsin | - | Ceramic | - | 170 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 35 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 15 nH | - | 170mOhm Max | - | - | 35 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLQC2929H0GR39LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 590MHz | - | 50 MHz | Walsin | - | Air | - | 14.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 180 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.485" L x 0.295" W (12.32mm x 7.49mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 390 nH | 50 MHz | 14.5mOhm Max | - | - | 180 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 590 MHz | - | RF Inductors | - | RF Inductors - SMD | 7.24 mm | 0.295" (7.49mm) | 12.32 mm | 7.49 mm | - | ||
![]() WLCW2520Z0J120PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 18MHz | - | 7.96 MHz | Walsin | - | Ceramic | - | 10.5 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 130 mA | - | Unshielded | - | - | - | SMD/SMT | 12 μH | 7.96 MHz | 10.5Ohm Max | - | - | 15 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | - | 18 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLAC293AZ0J68NLB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 2.5 A | 8.2 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 2.5 A | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 150 MHz | 8.2mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.5 GHz | - | RF Inductors | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLSS124PZ0M180LB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 3.1 A | 57 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 3.1 A | - | Shielded | - | - | - | SMD/SMT | 18 μH | 100 kHz | 57mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | 4.8 mm | 0.189" (4.80mm) | 12 mm | 12 mm | - | ||
![]() WLCW1608Z0J27NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.22 Ω | 4000 | 2.8GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608Z0J27NPB | Ceramic | - | 220 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 40 | 5.16 | Details | Yes | 2800 MHz | Q IS MEASURED AT: 250 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 27 nH | - | 220mOhm Max | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.6 A | 0.027 µH | 2.8 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLPN242412N1R5PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 0909 | 2424 | 2.1A | - | - | 89MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.094" L x 0.094" W (2.40mm x 2.40mm) | ±30% | Wirewound | - | Inductors, Chokes & Coils | 1.15 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | - | 100mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Power Inductors | - | - | 1.2 mm | 0.047" (1.20mm) | 2.4 mm | 2.4 mm | - | ||
![]() WLCW2012Z0GR11PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.48 Ω | 3000 | 1GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0GR11PB | Ceramic | - | 480 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.18 | Details | Yes | 1000 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 110 nH | 500 MHz | 480mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.4 A | 0.11 µH | 1 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLQC0806Z0G5N5PB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 4.9GHz | - | 400 MHz | Walsin | - | Air | 2.9 A | 3.4 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.053" L x 0.072" W (1.35mm x 1.83mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 2.9 A | - | Unshielded | - | - | - | SMD/SMT | 5.5 nH | 400 MHz | 3.4mOhm Max | - | - | 60 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 4.9 GHz | - | RF Inductors | - | RF Inductors - SMD | 1.397 mm | 0.059" (1.50mm) | 1.346 mm | 1.829 mm | - | ||
![]() WLQC2929H0JR43LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 550MHz | - | 50 MHz | Walsin | - | Air | - | 15.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 180 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.520" L x 0.295" W (13.21mm x 7.49mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.2 A | - | Unshielded | - | - | - | SMD/SMT | 430 nH | 50 MHz | 15.5mOhm Max | - | - | 180 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 550 MHz | - | RF Inductors | - | RF Inductors - SMD | 7.24 mm | 0.295" (7.49mm) | 13.21 mm | 7.49 mm | - | ||
![]() WLCW1608Z0J24NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.135 Ω | 4000 | 2.65GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608Z0J24NPB | Ceramic | - | 135 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 37 | 5.3 | Details | Yes | 2650 MHz | Q IS MEASURED AT: 250 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 24 nH | - | 135mOhm Max | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.7 A | 0.024 µH | 2.65 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCM1005Z0J12NTB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.45 Ω | 10000 | 3GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0J12NTB | Ceramic | 300 mA | 450 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.42 | Details | Yes | 3000 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 12 nH | 100 MHz | 450mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.012 µH | 3 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2012Z0J3R9PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 1.7 Ω | 3000 | 52MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2012Z0J3R9PB | Ferrite | - | 1.7 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 20 | 5.45 | Details | Yes | 52 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.9 μH | 7.9 MHz | 1.7Ohm Max | FILTER CHOKE | DUAL ENDED | 20 @ 7.9MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.3 A | 3.9 µH | 52 MHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - |