- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WQCW2520Z0G2R2PB Walsin Technology Corporation | 35 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 160MHz | - | 7.9 MHz | Walsin | - | Ceramic | - | 2.8 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 28 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 2.2 μH | 50 MHz | 2.8Ohm Max | - | - | 28 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 160 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCM0603TGB1N1TB Walsin Technology Corporation | 35 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 17GHz | - | 500 MHz | Walsin | - | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 1.1 nH | - | 140mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 17 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CFH22NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 4GHz | - | 100 MHz | Walsin | - | Ceramic | 310 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 310 mA | - | Unshielded | - | - | - | SMD/SMT | 22 nH | 100 MHz | 300mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0G57NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.76GHz | - | 250 MHz | Walsin | - | Ceramic | - | 970 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | SMD/SMT | 57 nH | - | 970mOhm Max | - | - | 22 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 1.76 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLSN054DZ0M1R0LB Walsin Technology Corporation | 44 |
| - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.015 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0M1R0LB | - | 4 A | 15 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Power | Inductors, Chokes & Coils | 4 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1 μH | 100 kHz | 15mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 4 A | 1 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLPN505010N2R2PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2020 | - | 1.5A | - | - | 65MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.193" L x 0.193" W (4.90mm x 4.90mm) | ±30% | - | - | Inductors, Chokes & Coils | 1.4 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | - | 105mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Power Inductors | - | - | - | 1 mm | 0.039" (1.00mm) | 5 mm | 5 mm | - | ||
![]() WLFI2012Z0M1R8TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 0.6 Ω | 4000 | 55MHz | WALSIN TECHNOLOGY CORP | 10 MHz | Walsin | WLFI2012Z0M1R8TB | Ferrite | 50 mA | 600 mOhms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0805 | 0.85 mm | 2 mm | SMT | 1.25 mm | Active | Active | 45 | 5.45 | Details | Yes | 55 MHz | Q IS MEASURED AT: 10 MHZ | 0.000353 oz | -40°C ~ 105°C | MouseReel | FI | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Power | Inductors, Chokes & Coils | 50 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.8 μH | 10 MHz | 600mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.05 A | 1.8 µH | 55 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.85 mm | 0.041" (1.05mm) | 2 mm | 1.25 mm | - | ||
![]() WLCW2520Z0JR15PB Walsin Technology Corporation | 35 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.7 Ω | 2000 | 850MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0JR15PB | Ceramic | - | 700 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | Details | Yes | 850 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 580 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 150 nH | 100 MHz | 700mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.58 A | 0.15 µH | 850 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLPM706630M3R3LC Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0303 | 7066 | 10A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 6 A | 30 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 6 A | - | Shielded | - | - | - | SMD/SMT | 3.3 μH | 100 kHz | 30mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 10 A | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 7.4 mm | 6.6 mm | - | ||
![]() WLFI2012Z0M1R5TB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 0.5 Ω | 4000 | 60MHz | WALSIN TECHNOLOGY CORP | 10 MHz | Walsin | WLFI2012Z0M1R5TB | Ferrite | 50 mA | 500 mOhms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0805 | 0.85 mm | 2 mm | SMT | 1.25 mm | Active | Active | 45 | 5.45 | Details | Yes | 60 MHz | Q IS MEASURED AT: 10 MHZ | 0.000353 oz | -40°C ~ 105°C | MouseReel | FI | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | Power | Inductors, Chokes & Coils | 50 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.5 μH | 10 MHz | 500mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.05 A | 1.5 µH | 60 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.85 mm | 0.041" (1.05mm) | 2 mm | 1.25 mm | - | ||
![]() WLPM131350M1R8LC Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 40A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 19 A | 4.9 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 19 A | - | Shielded | - | - | - | SMD/SMT | 1.8 μH | 100 kHz | 4.9mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 40 A | - | Power Inductors - SMD | 5 mm | 0.197" (5.00mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLCM1005Z0S2N4TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.13 Ω | 10000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0S2N4TB | Ceramic | 380 mA | 130 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 800 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.4 nH | 100 MHz | 130mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.38 A | 0.0024 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1005Z0B0N7TB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 380 mA | 80 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 0.7 nH | 100 MHz | 80mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0G13NTB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.21 Ω | 4000 | 3.45GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G13NTB | Ceramic | - | 210 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 24 | 5.45 | Details | Yes | 3450 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 440 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 13 nH | - | 210mOhm Max | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.44 A | 0.013 µH | 3.45 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW2012Z0J10NPB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 4.2GHz | - | 500 MHz | Walsin | - | Ceramic | - | 100 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | - | - | SMD/SMT | 10 nH | 500 MHz | 100mOhm Max | - | - | 60 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 4.2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005CFW2N9TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 2.9 nH | 100 MHz | 70mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0G7N5TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | - | 0402 | 1005 | - | 0.1 Ω | - | 4.8GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW1005Z0G7N5TB | Ceramic | - | 100 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 22 | 5.45 | - | Yes | 4800 MHz | - | - | -40°C ~ 125°C | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 680 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 7.5 nH | - | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | - | 0.68 A | 0.0075 µH | - | Wirewound | RF Inductors | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCM1005Z0G8N2TB Walsin Technology Corporation | 35 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.28 Ω | 10000 | 3.7GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0G8N2TB | Ceramic | 300 mA | 280 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 3700 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 8.2 nH | 100 MHz | 280mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.0082 µH | 3.7 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CFG43NTB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 3GHz | - | 100 MHz | Walsin | - | Ceramic | 250 mA | 700 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 250 mA | - | Unshielded | - | - | - | SMD/SMT | 43 nH | 100 MHz | 700mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603TGC3N6TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 8GHz | - | 500 MHz | Walsin | - | Ceramic | 400 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 3.6 nH | - | 300mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - |