- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Qualification | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLTF0603Z0S3N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 380 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 3.3 nH | 500 MHz | - | - | - | - | - | - | - | 8 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLFM2520Z0MR47PB Walsin Technology | In Stock | - | - | 1008 (2520 metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1008 | 2520 | 0.05 Ω | 3000 | WALSIN TECHNOLOGY CORP | WLFM2520Z0MR47PB | 1.8 A | 50 mOhms | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | 1008 | 1 mm | 2.5 mm | SMT | 2 mm | Active | - | - | 5.3 | Details | Yes | - | - | 0.004345 oz | MouseReel | - | 20 % | Multilayer | Power | TR, Embossed Plastic, 7 Inch | - | 1 | Rectangular | compliant | SMD/SMT | 470 nH | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1.8 A | 0.47 µH | - | Multilayer | RF Inductors | - | 1 mm | 2.5 mm | 2 mm | ||
![]() WLPN808042NR90LB Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.0085 Ω | 1000 | WALSIN TECHNOLOGY CORP | WLPN808042NR90LB | - | - | - | - | PCB Mount | 120 °C | -25 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | - | 5.45 | Details | - | - | - | - | MouseReel | WLPN | 30 % | Wirewound | - | TR, EMBOSSED, 13 INCH | - | 1 | Rectangular | compliant | SMD/SMT | 900 nH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 8 A | 0.9 µH | - | Wirewound | Power Inductors | - | - | - | - | ||
![]() WLTF0603Z0S2N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 2 nH | 500 MHz | - | - | - | - | - | - | - | 10 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S3N7TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 3.7 nH | 500 MHz | - | - | - | - | - | - | - | 8 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLFM2520Z0M1R5PB Walsin Technology | In Stock | - | - | 1008 (2520 metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1008 | 2520 | 0.09 Ω | 3000 | WALSIN TECHNOLOGY CORP | WLFM2520Z0M1R5PB | 1.3 A | 90 mOhms | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | 1008 | 1 mm | 2.5 mm | SMT | 2 mm | Active | - | - | 5.3 | Details | Yes | - | - | 0.004345 oz | MouseReel | - | 20 % | Multilayer | Power | TR, Embossed Plastic, 7 Inch | - | 1 | Rectangular | compliant | SMD/SMT | 1.5 uH | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1.3 A | 1.5 µH | - | Multilayer | RF Inductors | - | 1 mm | 2.5 mm | 2 mm | ||
![]() WLPN808042N2R2LB Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.0156 Ω | 1000 | WALSIN TECHNOLOGY CORP | WLPN808042N2R2LB | - | - | - | - | PCB Mount | 120 °C | -25 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | - | 5.45 | Details | - | - | - | - | MouseReel | WLPN | 30 % | Wirewound | - | TR, EMBOSSED, 13 INCH | - | 1 | Rectangular | compliant | SMD/SMT | 2.2 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 6 A | 2.2 µH | - | Wirewound | Power Inductors | - | - | - | - | ||
![]() WLTF0603Z0B2N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 2 nH | 500 MHz | - | - | - | - | - | - | - | 10 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S2N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 2.8 nH | 500 MHz | - | - | - | - | - | - | - | 9 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S3N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 380 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 3.2 nH | 500 MHz | - | - | - | - | - | - | - | 8 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLPN505040M330LB Walsin Technology | In Stock | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 0.18 Ω | 3000 | WALSIN TECHNOLOGY CORP | WLPN505040M330LB | - | - | - | - | PCB Mount | 125 °C | -25 °C | 1919 | 4.1 mm | 4.9 mm | SMT | 4.9 mm | Active | - | - | 5.45 | Details | - | 7 MHz | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | MouseReel | WLPN | 20 % | Wirewound | - | TR, EMBOSSED, 13 INCH | - | 1 | Rectangular | compliant | SMD/SMT | 33 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.2 A | 33 µH | - | Wirewound | Power Inductors | - | - | - | - | ||
![]() WLTF0603Z0B1N5TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 600 mA | 230 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 1.5 nH | 500 MHz | - | - | - | - | - | - | - | 13 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S2N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 2.6 nH | 500 MHz | - | - | - | - | - | - | - | 9 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0B3N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | - | - | - | - | - | SMD/SMT | 3.6 nH | 500 MHz | - | - | - | - | - | - | - | 8 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLPN404018M220LB Walsin Technology | In Stock | - | - | 1515 (4040 metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 1515 | 4040 | 0.29 Ω | 7000 | WALSIN TECHNOLOGY CORP | WLPN404018M220LB | - | 290 mOhms | + 125 C | - 25 C | PCB Mount | 125 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | - | - | 5.45 | Details | - | 15 MHz | DCR IS MEASERED AT 20 % TOLERANCE | 0.003172 oz | MouseReel | WLPN | 20 % | Wirewound | Power | TR, EMBOSSED, 13 INCH | Shielded | 1 | Rectangular | compliant | SMD/SMT | 22 uH | 100 kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.72 A | 22 µH | 15 MHz | - | Power Inductors | 900 mA | 1.8 mm | 4 mm | 4 mm | ||
![]() WLPN404018M100LB Walsin Technology | In Stock | - | - | 1515 (4040 metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 1515 | 4040 | 0.15 Ω | 7000 | WALSIN TECHNOLOGY CORP | WLPN404018M100LB | - | 150 mOhms | + 125 C | - 25 C | PCB Mount | 125 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | - | - | 5.45 | Details | - | 25 MHz | DCR IS MEASERED AT 20 % TOLERANCE | 0.003172 oz | MouseReel | WLPN | 20 % | Wirewound | Power | TR, EMBOSSED, 13 INCH | Shielded | 1 | Rectangular | compliant | SMD/SMT | 10 uH | 100 kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.2 A | 10 µH | 25 MHz | - | Power Inductors | 1.3 A | 1.8 mm | 4 mm | 4 mm | ||
![]() WLPN404018M221LB Walsin Technology | In Stock | - | - | 1515 (4040 metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 1515 | 4040 | 3.8 Ω | 7000 | WALSIN TECHNOLOGY CORP | WLPN404018M221LB | - | 3.8 Ohms | + 125 C | - 25 C | PCB Mount | 125 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | - | - | 5.45 | Details | - | 4 MHz | DCR IS MEASERED AT 20 % TOLERANCE | 0.003172 oz | MouseReel | WLPN | 20 % | Wirewound | Power | TR, EMBOSSED, 13 INCH | Shielded | 1 | Rectangular | compliant | SMD/SMT | 220 uH | 100 kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.17 A | 220 µH | 4 MHz | Wirewound | Power Inductors | 275 mA | 1.8 mm | 4 mm | 4 mm | ||
![]() WLPN606028M4R7LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | - | - | - | - | Ferrite | 2424 | 6060 | - | 2000 | - | - | - | 31 mOhms | + 125 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | WLPN | 20 % | Wirewound | Power | - | Shielded | - | - | - | SMD/SMT | 4.7 uH | 100 kHz | - | - | - | - | - | - | - | 39 MHz | Wirewound | Power Inductors | 2.7 A | 2.8 mm | 6 mm | 6 mm | ||
![]() WQCM0603Z0S1N4TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | 0201 | 0603 | - | 15000 | - | - | 550 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 4 | AEC-Q200 | - | Details | - | - | - | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | - | SMD/SMT | 1.4 nH | 100 MHz | - | - | - | - | - | - | - | 10 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0S3N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | 0201 | 0603 | - | 15000 | - | - | 400 mA | 300 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 5 | AEC-Q200 | - | Details | - | - | - | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | - | SMD/SMT | 3.8 nH | 100 MHz | - | - | - | - | - | - | - | 6.5 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm |