- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Shielding | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WQCM1608A0JR22TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 300 mA | 1.5 Ohms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 220 nH | 50 MHz | 400 MHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WLTF0603Z0C2N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 2.6 nH | 500 MHz | 9 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S1N0TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 1 A | 50 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 1 nH | 100 MHz | 10 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WLTF0603Z0C1N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 350 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 1.6 nH | 500 MHz | 13 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S5N6TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 600 mA | 230 mOhms | + 125 C | - 55 C | PCB Mount | 10 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 5.6 nH | 100 MHz | 4 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WLTF0603Z0C3N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 380 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 3.3 nH | 500 MHz | 8 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0S2N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 450 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 4 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 2.3 nH | 100 MHz | 10 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0J68NTB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 200 mA | 1.2 Ohms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 68 nH | 100 MHz | 800 MHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WLTF0603Z0C1N4TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 1.4 nH | 500 MHz | 13 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S3N9TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 1 A | 150 mOhms | + 125 C | - 55 C | PCB Mount | 10 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 3.9 nH | 100 MHz | 6 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1608A0JR15TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 300 mA | 1.2 Ohms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 150 nH | 50 MHz | 500 MHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1005Z0J8N2TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 500 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 8.2 nH | 100 MHz | 3.7 GHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1608A0J6N8TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 600 mA | 250 mOhms | + 125 C | - 55 C | PCB Mount | 10 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 6.8 nH | 100 MHz | 4 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1005Z0S2N4TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 800 mA | 130 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 2.4 nH | 100 MHz | 10 GHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S3N6TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 700 mA | 200 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 3.6 nH | 100 MHz | 6 GHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WLPN606028NR90LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | Ferrite | 2424 | 6060 | 2000 | - | 13 mOhms | + 125 C | - 25 C | PCB Mount | - | - | Details | - | MouseReel | WLPN | 30 % | Wirewound | Power | Shielded | SMD/SMT | 900 nH | 100 kHz | 90 MHz | Wirewound | Power Inductors | 6.7 A | 2.8 mm | 6 mm | 6 mm | ||
![]() WLPN606028M220LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | Ferrite | 2424 | 6060 | 2000 | - | 135 mOhms | + 125 C | - 25 C | PCB Mount | - | - | Details | - | MouseReel | WLPN | 20 % | Wirewound | Power | Shielded | SMD/SMT | 22 uH | 100 kHz | 12 MHz | - | Power Inductors | 1.3 A | 2.8 mm | 6 mm | 6 mm | ||
![]() WLPN606028N2R2LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | Ferrite | 2424 | 6060 | 2000 | - | 20 mOhms | + 125 C | - 25 C | PCB Mount | - | - | Details | - | MouseReel | WLPN | 30 % | Wirewound | Power | Shielded | SMD/SMT | 2.2 uH | 100 kHz | 68 MHz | Wirewound | Power Inductors | 4.2 A | 2.8 mm | 6 mm | 6 mm | ||
![]() WLPN606028N1R5LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | Ferrite | 2424 | 6060 | 2000 | - | 16 mOhms | + 125 C | - 25 C | PCB Mount | - | - | Details | - | MouseReel | WLPN | 30 % | Wirewound | Power | Shielded | SMD/SMT | 1.5 uH | 100 kHz | 78 MHz | Wirewound | Power Inductors | 5.1 A | 2.8 mm | 6 mm | 6 mm | ||
![]() WLPN606028M680LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | Ferrite | 2424 | 6060 | 2000 | - | 420 mOhms | + 125 C | - 25 C | PCB Mount | - | - | Details | - | MouseReel | WLPN | 20 % | Wirewound | Power | Shielded | SMD/SMT | 68 uH | 100 kHz | 5 MHz | Wirewound | Power Inductors | 800 mA | 2.8 mm | 6 mm | 6 mm |