- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLSN032DZ0M390PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 2.15 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M390PB | - | 370 mA | 2.15 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | SN | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 370 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 39 μH | 100 kHz | 2.15Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 0.37 A | 39 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WLSS124PZ0M560LB Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.8 A | 190 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 1.8 A | - | Shielded | - | - | - | SMD/SMT | 56 μH | 100 kHz | 190mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.8 mm | 0.189" (4.80mm) | 12 mm | 12 mm | - | ||
![]() WLCM0603Z0C1N6TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.18 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0C1N6TB | Ceramic | 500 mA | 180 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.6 nH | 100 MHz | 180mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.5 A | 0.0016 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLSS428PZ0N151LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 240 mA | 1.35 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 240 mA | - | Shielded | - | - | - | SMD/SMT | 150 μH | 100 kHz | 1.35Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLPH252010M1R0PS Walsin Technology Corporation | 35 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | Walsin | 1008 | 2520 | 4A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 52 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | PH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 3.1 A | - | Shielded | - | - | - | SMD/SMT | 1 μH | - | 52mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 4.4 A | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2.5 mm | 2 mm | - | ||
![]() WLCM0603Z0S5N6TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.4 Ω | 15000 | 6GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0S5N6TB | Ceramic | 350 mA | 400 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5 | 5.19 | Details | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 350 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 5.6 nH | 100 MHz | 400mOhm Max | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.35 A | 0.0056 µH | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLQC0807Z0G17NPB Walsin Technology Corporation | 44 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 4GHz | - | 400 MHz | Walsin | - | Air | 2.7 A | 9 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.090" L x 0.072" W (2.29mm x 1.83mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 2.7 A | - | Unshielded | - | - | - | SMD/SMT | 17 nH | 400 MHz | 9mOhm Max | - | - | 100 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 4 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.524 mm | 0.070" (1.78mm) | 2.286 mm | 1.829 mm | - | ||
![]() WLFW1608Z0K3R9PB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 480mA | - | 4000 | 75MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 1.5 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 3.9 μH | - | 1.5Ohm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 75 MHz | Multilayer | RF Inductors | 480 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCW2520Z0J3R3PB Walsin Technology Corporation | 19 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 3.4 Ω | 2000 | 110MHz | WALSIN TECHNOLOGY CORP | 25 MHz | Walsin | WLCW2520Z0J3R3PB | Ceramic | - | 3.4 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 22 | 5.18 | Details | Yes | 110 MHz | Q FACTOR IS MEASURED AT: 25MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 290 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.3 μH | 25 MHz | 3.4Ohm Max | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.29 A | 3.3 µH | 110 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW1005CFW6N6TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 700 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 6.6 nH | 100 MHz | 90mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2520Z0JR56PB Walsin Technology Corporation | 19 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | - | 1008 | 2520 | - | 0.3 Ω | - | 460MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin Technology Corporation | WLFW2520Z0JR56PB | Ferrite | - | 300 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 40 | 5.45 | - | - | 460 MHz | Q FACTOR IS MEASURED AT: 50MHZ | - | -40°C ~ 125°C | - | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 700 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 560 nH | 50 MHz | 300mOhm Max | FILTER CHOKE | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 1008 | NO | 0.7 A | 0.56 µH | - | Multilayer | RF Inductors | - | - | - | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLCM1005Z0J82NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 1.3 Ω | 10000 | 600MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0J82NTB | Ceramic | 200 mA | 1.3 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.24 | Details | Yes | 600 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 200 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 82 nH | 100 MHz | 1.3Ohm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.2 A | 0.082 µH | 600 MHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0G47NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 2.1GHz | - | 250 MHz | - | - | Ceramic | - | 830 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | - | - | - | - | - | -40°C ~ 125°C | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 150 mA | - | Unshielded | - | - | - | SMD/SMT | 47 nH | - | 830mOhm Max | - | - | 20 @ 250MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW2520Z0G4R7PB Walsin Technology Corporation | 19 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 4 Ω | 2000 | 90MHz | WALSIN TECHNOLOGY CORP | 25 MHz | Walsin | WLCW2520Z0G4R7PB | Ceramic | - | 4 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 20 | 5.24 | Details | Yes | 90 MHz | Q FACTOR IS MEASURED AT: 25MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 260 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.7 μH | 25 MHz | 4Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.26 A | 4.7 µH | 90 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW1608Z0G8N5PB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.109 Ω | 4000 | 4.6GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608Z0G8N5PB | Ceramic | - | 109 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 28 | 5.45 | Details | Yes | 4600 MHz | Q IS MEASURED AT: 250 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 8.5 nH | - | 109mOhm Max | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.7 A | 0.0085 µH | 4.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCW1608HQJ15NPB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 3.6GHz | - | 250 MHz | Walsin | - | Ceramic | 1.2 A | 78 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 48 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.2 A | - | Unshielded | - | - | - | SMD/SMT | 15 nH | 250 MHz | 78mOhm Max | - | - | 48 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW1005Z0G75NTB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.62GHz | - | 250 MHz | Walsin | - | Ceramic | - | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 50 mA | - | Unshielded | - | - | - | SMD/SMT | 75 nH | - | 2Ohm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 1.62 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLPN242410M220PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0909 | 2424 | 390mA | - | 5000 | 22MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.094" L x 0.094" W (2.40mm x 2.40mm) | ±20% | - | - | Inductors, Chokes & Coils | 300 mA | - | Shielded | - | - | - | SMD/SMT | 22 μH | - | 1.47Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2.4 mm | 2.4 mm | - | ||
![]() WLPN505010M100PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 2020 | - | 850mA | - | 1000 | 23MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.193" L x 0.193" W (4.90mm x 4.90mm) | ±20% | - | - | Inductors, Chokes & Coils | 900 mA | - | Shielded | - | - | - | SMD/SMT | 10 μH | - | 250mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 5 mm | 5 mm | - | ||
![]() WLQC2222H0GR18LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Air | Walsin | - | - | - | - | 2000 | 1.1GHz | - | 50 MHz | Walsin | - | Air | 5 A | 9.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.320" L x 0.220" W (8.13mm x 5.59mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 5 A | - | Unshielded | - | - | - | SMD/SMT | 180 nH | 50 MHz | 9.5mOhm Max | - | - | 140 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 5.69 mm | 0.234" (5.95mm) | 8.13 mm | 5.59 mm | - |