- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLTF0603Z0S1N1TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1.1 nH | 500 MHz | 15 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S1N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 350 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1.6 nH | 500 MHz | 13 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0B1N9TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | SMD/SMT | 1.9 nH | 500 MHz | 10 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0B3N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | SMD/SMT | 3 nH | 500 MHz | 9 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLCM1608Z2G12NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 2 % | Multilayer | High Frequency | SMD/SMT | 12 nH | - | - | - | RF Inductors | - | - | - | ||
![]() WLFM2012Z0MR50PB Walsin Technology | In Stock | - | - | 0805 (2012 metric) | Ferrite | 0805 | 2012 | 3000 | 1.2 A | 80 mOhms | + 85 C | - 40 C | PCB Mount | - | - | Details | 0.000353 oz | MouseReel | - | 20 % | Multilayer | Power | SMD/SMT | 500 nH | - | - | Multilayer | RF Inductors | 1 mm | 2 mm | 1.25 mm | ||
![]() WLCM1608Z2G18NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 2 % | Multilayer | High Frequency | SMD/SMT | 18 nH | - | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2G6N8TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 2 % | Multilayer | High Frequency | SMD/SMT | 6.8 nH | - | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2G68NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 2 % | Multilayer | High Frequency | SMD/SMT | 68 nH | - | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2G22NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | WLCM | 2 % | Multilayer | High Frequency | SMD/SMT | 22 nH | - | - | - | RF Inductors | - | - | - | ||
![]() WLTF0603Z0C3N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 3.8 nH | 500 MHz | 8 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0S4N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 350 mA | 400 mOhms | + 125 C | - 55 C | PCB Mount | 5 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 4.3 nH | 100 MHz | 6.5 GHz | - | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C1N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 1 nH | 500 MHz | 16 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C3N1TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 380 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 3.1 nH | 500 MHz | 8 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C1N5TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 230 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 1.5 nH | 500 MHz | 13 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C2N5TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 2.5 nH | 500 MHz | 10 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C3N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 380 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 3.2 nH | 500 MHz | 8 GHz | - | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0S4N3TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 700 mA | 200 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 4.3 nH | 100 MHz | 6 GHz | - | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S1N8TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 900 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 1.8 nH | 100 MHz | 10 GHz | - | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1608A0J18NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 600 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | SMD/SMT | 18 nH | 100 MHz | 2 GHz | - | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm |