- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WQCW2520Z0GR75PB Walsin Technology Corporation | 15 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 360MHz | - | 25 MHz | Walsin | - | Ceramic | - | 1.54 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 360 mA | - | Unshielded | - | - | - | SMD/SMT | 750 nH | 100 MHz | 1.54Ohm Max | - | - | 45 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 360 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WQCW2520Z0GR91PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 320MHz | - | 25 MHz | Walsin | - | Ceramic | - | 1.68 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 35 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 380 mA | - | Unshielded | - | - | - | SMD/SMT | 910 nH | 50 MHz | 1.68Ohm Max | - | - | 35 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 320 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW1608HQG9N1PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.037 Ω | 4000 | 5.1GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608HQG9N1PB | Ceramic | 1.4 A | 37 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.9 mm | 1.7 mm | SMT | 1.02 mm | Active | Active | 40 | 5.45 | Details | Yes | 5100 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.4 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 9.1 nH | 250 MHz | 37mOhm Max | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 1.4 A | 0.0091 µH | 5.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLFW1608Z0JR33PB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 1A | 0.4 Ω | 4000 | 725MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0JR33PB | Ferrite | - | 400 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 725 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 330 nH | - | 400mOhm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 1 A | 0.33 µH | 725 MHz | Multilayer | RF Inductors | 1 A | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCW1005CFG9N6TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 540 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 540 mA | - | Unshielded | - | - | - | SMD/SMT | 9.6 nH | 100 MHz | 140mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLQC1111H0J30NLB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.4GHz | - | 400 MHz | Walsin | - | Air | 5.5 A | 8.3 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 200 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.105" L x 0.105" W (2.67mm x 2.67mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 5.5 A | - | Unshielded | - | - | - | SMD/SMT | 30 nH | 400 MHz | 8.3mOhm Max | - | - | 200 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.4 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 2.79 mm | 0.115" (2.92mm) | 2.67 mm | 2.67 mm | - | ||
![]() WLCW1005CFG16NTB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 4.5GHz | - | 100 MHz | Walsin | - | Ceramic | 370 mA | 240 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 370 mA | - | Unshielded | - | - | - | SMD/SMT | 16 nH | 100 MHz | 240mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLPN303015M5R1PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 1.09A | - | 2000 | - | - | 1 MHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | Inductors, Chokes & Coils | 1.08 A | - | Shielded | - | - | - | SMD/SMT | 5.1 μH | - | 162mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | ||
![]() WLPM444220MR47LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0202 | 4442 | 9.5A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 7 A | 14 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.175" L x 0.157" W (4.45mm x 4.00mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 7 A | - | Shielded | - | - | - | SMD/SMT | 470 nH | 100 kHz | 14mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 9.5 A | - | Power Inductors - SMD | 1.8 mm | 0.079" (2.00mm) | 4.45 mm | 4 mm | - | ||
![]() WLSSA50GZ0N2R2LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 9.25A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 7.5 A | 7.2 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 7.5 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | 100 kHz | 7.2mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 9.25 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - | ||
![]() WLCM0603TGJ4N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 6.5GHz | - | 500 MHz | Walsin | - | Ceramic | 350 mA | 400 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 350 mA | - | Unshielded | - | - | - | SMD/SMT | 4.3 nH | - | 400mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 6.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLQC1111H0G47NLB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.2GHz | - | 400 MHz | Walsin | - | Air | 4.4 A | 11.3 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 200 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.130" L x 0.105" W (3.30mm x 2.67mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 400 MHz | 11.3mOhm Max | - | - | 200 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 2.79 mm | 0.115" (2.92mm) | 3.3 mm | 2.67 mm | - | ||
![]() WLCW1005CFG12NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 500 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 12 nH | 100 MHz | 140mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608HQGR20PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.25GHz | - | 100 MHz | Walsin | - | Ceramic | 280 mA | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 47 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 200 nH | 100 MHz | 2Ohm Max | - | - | 47 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.25 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLFW1608Z0JR68PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 780mA | 0.52 Ω | 4000 | 510MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0JR68PB | Ferrite | - | 520 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 510 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 680 nH | - | 520mOhm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.78 A | 0.68 µH | 510 MHz | Multilayer | RF Inductors | 780 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCW1005CQW5N2TB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.2 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2012Z0J2R2PB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0805 | 2012 | - | 1.28 Ω | - | 106MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin Technology Corporation | WLFW2012Z0J2R2PB | Ferrite | - | 1.28 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 20 | 5.45 | - | Yes | 106 MHz | Q IS MEASURED AT: 7.9 MHZ | - | -40°C ~ 125°C | - | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 365 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.2 μH | 7.9 MHz | 1.28Ohm Max | FILTER CHOKE | DUAL ENDED | 20 @ 7.9MHz | 20 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 0.365 A | 2.2 µH | - | Multilayer | RF Inductors | - | - | - | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLFW2012Z0J4R7PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 1.87 Ω | 3000 | 50MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2012Z0J4R7PB | Ferrite | - | 1.87 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 20 | 5.45 | Details | Yes | 50 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 280 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.7 μH | 7.9 MHz | 1.87Ohm Max | FILTER CHOKE | DUAL ENDED | 20 @ 7.9MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.28 A | 4.7 µH | 50 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLSS528PZ0N5R3LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 1.9 A | 38 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.9 mA | - | Shielded | - | - | - | SMD/SMT | 5.3 μH | 10 kHz | 38mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 5.7 mm | 5.7 mm | - | ||
![]() WLCM1005Z0C4N3TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0402 | 1005 | - | 0.2 Ω | - | 6GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM1005Z0C4N3TB | Ceramic | 300 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | - | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.3 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | - | 0.3 A | 0.0043 µH | - | - | RF Inductors | - | - | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - |