- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLFW1608Z0K1R2PB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 590mA | - | 4000 | 270MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 870 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 1.2 μH | - | 870mOhm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 270 MHz | Multilayer | RF Inductors | 590 mA | - | RF Inductors - SMD | - | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLSS124PZ0M331LB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 500 mA | 990 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | Power | Inductors, Chokes & Coils | 500 mA | - | Shielded | - | - | - | SMD/SMT | 330 μH | 100 kHz | 990mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 4.8 mm | 0.189" (4.80mm) | 12 mm | 12 mm | - | ||
![]() WLCW2520Z0G36NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 1.6GHz | - | 350 MHz | Walsin | - | Ceramic | - | 150 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Standard | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 36 nH | 350 MHz | 150mOhm Max | - | - | 60 @ 350MHz | - | - | Fixed Inductors | - | - | - | - | 1.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WQCW1608Z0G6N8PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 110 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 27 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 6.8 nH | 250 MHz | 110mOhm Max | - | - | 27 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCM1608Z2J18NTB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2GHz | - | 100 MHz | Walsin | - | Ceramic | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000111 oz | -55°C ~ 125°C | MouseReel | CM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 18 nH | - | 450mOhm Max | - | - | 12 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | 0.037" (0.95mm) | - | - | - | ||
![]() WLCM0603Z0S3N0TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.28 Ω | 15000 | 9.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0S3N0TB | Ceramic | 450 mA | 280 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5 | 5.3 | Details | Yes | 9500 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3 nH | 100 MHz | 280mOhm Max | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.45 A | 0.003 µH | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005Z0J1N8TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.07 Ω | 4000 | 12GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J1N8TB | Ceramic | - | 70 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 16 | 5.45 | Details | Yes | 12000 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Standard | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.04 A | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.8 nH | - | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | 16 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 1.04 A | 0.0018 µH | 12 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLPM131365M1R8LC Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 41A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 24 A | 3.2 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | - | Molded | High Current | Inductors, Chokes & Coils | 24 A | - | Shielded | - | - | - | SMD/SMT | 1.8 μH | 100 kHz | 3.2mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 41 A | - | Power Inductors - SMD | - | 6.5 mm | 0.256" (6.50mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLFM160808MR24PP Walsin Technology Corporation | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | - | - | 4000 | 90MHz | - | 1 MHz | Walsin | - | Ferrite | 1.2 A | 100 mOhms | + 85 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | Multilayer | Power | Inductors, Chokes & Coils | 1.2 A | - | Unshielded | - | - | - | SMD/SMT | 240 nH | - | 100mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Multilayer | RF Inductors | - | - | RF Inductors - SMD | - | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - | ||
![]() WLCW1005CFH11NTB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 500 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 11 nH | 100 MHz | 140mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN073DZ0M120LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.0897 Ω | 7000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN073DZ0M120LB | - | 1.39 A | 89.7 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 3128 | 3.5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | Reel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | Wirewound | Power | Inductors, Chokes & Coils | 1.39 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 12 μH | 100 kHz | 89.7mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 1.39 A | 12 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 3.5 mm | 0.157" (4.00mm) | 7.8 mm | 7 mm | - | ||
![]() WLCW2520Z0J24NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1008 | 2520 | - | 0.13 Ω | - | 1.9GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin Technology Corporation | WLCW2520Z0J24NPB | Ceramic | - | 130 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 50 | 5.45 | - | Yes | 1900 MHz | Q FACTOR IS MEASURED AT: 350MHZ | - | -40°C ~ 125°C | - | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 24 nH | 50 MHz | 130mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | 50 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 1008 | NO | 1 A | 0.024 µH | - | Wirewound | RF Inductors | - | - | - | - | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCM1005Z0C3N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 300 mA | 160 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 3.3 nH | 100 MHz | 160mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLPH201610M1R5PP Walsin Technology Corporation | 15 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | - | Walsin | 0806 | 2016 | 2.25A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 129 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000758 oz | -40°C ~ 125°C | MouseReel | PH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | Molded | - | Inductors, Chokes & Coils | 1.81 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | - | 129mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 2.5 A | - | Power Inductors - SMD | - | 1 mm | 0.039" (1.00mm) | 2 mm | 1.6 mm | - | ||
![]() WQAC291AZ0KT01PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | 12.5GHz | - | 150 MHz | Walsin | - | Air | 4 A | 1.1 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 145 | - | Details | - | - | - | - | -40°C ~ 150°C | MouseReel | AC | 0.145" L x 0.115" W (3.68mm x 2.92mm) | ±10% | - | Wirewound | RF | Inductors, Chokes & Coils | 4 A | - | Unshielded | - | - | - | SMD/SMT | 2.5 nH | 150 MHz | 1.1mOhm Max | - | - | 145 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 12.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 3.68 mm | 0.125" (3.18mm) | 3.68 mm | 3.05 mm | AEC-Q200 | ||
![]() WLCM0603TGC0N7TB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 18GHz | - | 500 MHz | Walsin | - | Ceramic | 750 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 0.7 nH | - | 90mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 18 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCM0603Z0B3N5TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 400 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 5 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 3.5 nH | 100 MHz | 300mOhm Max | - | - | 5 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLSS214PZ0N1R5PB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 1.8A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 2 A | 63 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | MouseReel | SS | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | - | Power | Inductors, Chokes & Coils | 2 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | 100 kHz | 63mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 1.8 A | - | Power Inductors - SMD | - | 1.55 mm | 0.061" (1.55mm) | 3.2 mm | 3.2 mm | - | ||
![]() WLCM1005Z0C1N1TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.08 Ω | 10000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0C1N1TB | Ceramic | 380 mA | 80 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.1 nH | 100 MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.38 A | 0.0011 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLAC294AZ0JT17LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 2.5 A | 50 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 95 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±5% | - | Wirewound | RF | Inductors, Chokes & Coils | 2.5 A | - | Unshielded | - | - | - | SMD/SMT | 380 nH | 50 MHz | 50mOhm | - | - | 95 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 590 MHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - |