- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW1005Z0J57NTB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.76GHz | - | 250 MHz | Walsin | - | Ceramic | - | 970 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | SMD/SMT | 57 nH | - | 970mOhm Max | - | - | 22 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 1.76 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW1005CFJ56NTB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 2.8GHz | - | 100 MHz | Walsin | - | Ceramic | 200 mA | 1.17 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 200 mA | - | Unshielded | - | - | - | SMD/SMT | 56 nH | 100 MHz | 1.17Ohm Max | - | - | 25 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0G12NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.15 Ω | 3000 | 4GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0G12NPB | Ceramic | - | 150 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.14 | Details | Yes | 4000 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 12 nH | 500 MHz | 150mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.6 A | 0.012 µH | 4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1608Z0GR22PB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | - | 0603 | 1608 | - | - | - | 900MHz | - | 100 MHz | - | - | Ceramic | - | 1.9 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | - | - | - | - | - | -40°C ~ 125°C | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 200 mA | - | Unshielded | - | - | - | SMD/SMT | 220 nH | - | 1.9Ohm Max | - | - | 25 @ 100MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCW1608HQJR25PB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.05GHz | - | 100 MHz | Walsin | - | Ceramic | 240 mA | 3 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 250 nH | 100 MHz | 3Ohm Max | - | - | 45 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.05 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCM0603Z0S1N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0201 | 0603 | - | 0.14 Ω | - | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM0603Z0S1N3TB | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.3 nH | 100 MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0201 | NO | 0.6 A | 0.0013 µH | - | - | RF Inductors | - | - | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCM0603TGC3N9TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 6.5GHz | - | 500 MHz | Walsin | - | Ceramic | 350 mA | 350 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 350 mA | - | Unshielded | - | - | - | SMD/SMT | 3.9 nH | - | 350mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 6.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLSN032DZ0M8R2PB Walsin Technology Corporation | 44 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.43 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M8R2PB | - | 820 mA | 430 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | SN | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 820 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 8.2 μH | 100 kHz | 430mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 0.82 A | 8.2 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WLCM0603TGB2N1TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 12GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 220 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.1 nH | - | 220mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 12 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1608Z0J8N7PB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0603 | 1608 | - | 0.109 Ω | - | 4.6GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW1608Z0J8N7PB | Ceramic | - | 109 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 28 | 5.18 | - | Yes | 4600 MHz | Q IS MEASURED AT: 250 MHZ | - | -40°C ~ 125°C | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 8.7 nH | - | 109mOhm Max | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0603 | NO | 0.7 A | 0.0087 µH | - | Wirewound | RF Inductors | - | - | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCM0603TGC2N9TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 9.5GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 250 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.9 nH | - | 250mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW1608Z0K68NPB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 1.7A | - | 4000 | 1.5GHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 120 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 68 nH | - | 120mOhm Max | - | - | 12 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 1.5 GHz | Multilayer | RF Inductors | 1.7 A | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCW2012Z0J24NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | 0.22 Ω | - | 2GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin Technology Corporation | WLCW2012Z0J24NPB | Ceramic | - | - | - | Walsin Technology Corporation | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | - | 5.16 | - | Yes | 2000 MHz | Q FACTOR IS MEASURED AT: 500MHZ | - | -40°C ~ 125°C | - | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | - | - | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | - | 24 nH | 250 MHz | 220mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 0805 | NO | 0.5 A | 0.024 µH | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | - | - | ||
![]() WLCM0603Z0J6N8TB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 5.4GHz | - | 100 MHz | Walsin | - | Ceramic | 300 mA | 500 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 5 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 300 mA | - | Unshielded | - | - | - | SMD/SMT | 6.8 nH | 100 MHz | 500mOhm Max | - | - | 5 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 5.4 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CFH40NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 3GHz | - | 100 MHz | Walsin | - | Ceramic | 250 mA | 700 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 250 mA | - | Unshielded | - | - | - | SMD/SMT | 40 nH | 100 MHz | 700mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1005Z0J8N2TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.4GHz | - | 900 MHz | Walsin | - | Ceramic | - | 100 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 8.2 nH | - | 100mOhm Max | - | - | 64 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW1608HQG3N9PB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 7.5GHz | - | 250 MHz | Walsin | - | Ceramic | 1.6 A | 39 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 35 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.6 A | - | Unshielded | - | - | - | SMD/SMT | 3.9 nH | 250 MHz | 39mOhm Max | - | - | 35 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW1608Z0JR12PB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.65 Ω | 4000 | 1.3GHz | WALSIN TECHNOLOGY CORP | 150 MHz | Walsin | WLCW1608Z0JR12PB | Ceramic | - | 650 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 32 | 5.19 | Details | Yes | 1300 MHz | Q IS MEASURED AT: 150 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 120 nH | - | 650mOhm Max | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.3 A | 0.12 µH | 1.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLAC294AZ0JT12LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 3 A | 25 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 95 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 169 nH | 50 MHz | 25mOhm | - | - | 95 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 875 MHz | - | RF Inductors | - | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WLCW2520Z0JR20PB Walsin Technology Corporation | 10 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.81 Ω | 2000 | 750MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0JR20PB | Ceramic | - | 810 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 50 | 5.45 | Details | Yes | 750 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 200 nH | 100 MHz | 810mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.5 A | 0.2 µH | 750 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - |