- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLPM131365M220LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 7.5A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 5 A | 39.5 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 5 A | - | Shielded | - | - | - | SMD/SMT | 22 μH | 100 kHz | 39.5mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 7.5 A | - | Power Inductors - SMD | 6.5 mm | 0.256" (6.50mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLSN054DZ0K151LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 1.1 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0K151LB | - | 400 mA | 1.1 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | Power | Inductors, Chokes & Coils | 400 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 150 μH | 10 kHz | 1.1Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 0.4 A | 150 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WQCW2520Z0JR91PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 320MHz | - | 25 MHz | Walsin | - | Ceramic | - | 1.68 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 35 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 380 mA | - | Unshielded | - | - | - | SMD/SMT | 910 nH | 50 MHz | 1.68Ohm Max | - | - | 35 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 320 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW2520Z0J1R2PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | 2 Ω | - | 250MHz | WALSIN TECHNOLOGY CORP | 50 MHz | Walsin Technology Corporation | WLCW2520Z0J1R2PB | Ceramic | - | - | - | Walsin Technology Corporation | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | - | 5.18 | - | Yes | 250 MHz | Q FACTOR IS MEASURED AT: 50MHZ | - | -40°C ~ 125°C | - | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | - | - | 310 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | 1.2 μH | 7.9 MHz | 2Ohm Max | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 1008 | NO | 0.31 A | 1.2 µH | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | - | - | ||
![]() WLSN105DZ0K100LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 2.6 A | 60 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 2.6 A | - | Unshielded | - | - | - | SMD/SMT | 10 μH | 100 kHz | 60mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WLCW1608HQJ36NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2.5GHz | - | 250 MHz | Walsin | - | Ceramic | 720 mA | 225 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 44 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 720 mA | - | Unshielded | - | - | - | SMD/SMT | 36 nH | 250 MHz | 225mOhm Max | - | - | 44 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 2.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLSS428PZ0N390LB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 500 mA | 383.7 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 500 mA | - | Shielded | - | - | - | SMD/SMT | 39 μH | 100 kHz | 383.7mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLFI1608Z0MR39TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | - | 1 Ω | 4000 | 110MHz | WALSIN TECHNOLOGY CORP | 25 MHz | Walsin | WLFI1608Z0MR39TB | Ferrite | 35 mA | 1 Ohms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 15 | 5.45 | Details | Yes | 110 MHz | Q IS MEASURED AT: 25 MHZ | 0.000111 oz | -40°C ~ 105°C | MouseReel | FI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | Power | Inductors, Chokes & Coils | 35 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 390 nH | 25 MHz | 1Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.035 A | 0.39 µH | 110 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - | ||
![]() WLCM0603Z0B1N7TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 500 mA | 190 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 4 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 1.7 nH | 100 MHz | 190mOhm Max | - | - | 4 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW2012Z0G11NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.15 Ω | 3000 | 3GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0G11NPB | Ceramic | - | 150 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 45 | 5.45 | Details | Yes | 3000 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 11 nH | 500 MHz | 150mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 500MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.6 A | 0.011 µH | 3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1608Z0J10NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 4.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 130 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 31 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 10 nH | - | 130mOhm Max | - | - | 31 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLFW1608Z0J47NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 1.6A | - | 4000 | 2GHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 75 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 47 nH | - | 75mOhm Max | - | - | 12 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 2 GHz | Multilayer | RF Inductors | 1.6 A | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCM1005Z0G56NTB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 1GHz | - | 100 MHz | Walsin | - | Ceramic | 200 mA | 1.1 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Multilayer | High Frequency | Inductors, Chokes & Coils | 200 mA | - | Unshielded | - | - | - | SMD/SMT | 56 nH | 100 MHz | 1.1Ohm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFI1608Z0MR56TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | - | 1.55 Ω | 4000 | 95MHz | WALSIN TECHNOLOGY CORP | 25 MHz | Walsin | WLFI1608Z0MR56TB | Ferrite | 35 mA | 1.55 Ohms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 15 | 5.45 | Details | Yes | 95 MHz | Q IS MEASURED AT: 25 MHZ | 0.000111 oz | -40°C ~ 105°C | MouseReel | FI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | Power | Inductors, Chokes & Coils | 35 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 560 nH | 25 MHz | 1.55Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.035 A | 0.56 µH | 95 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - | ||
![]() WLCW1005Z0J3N6TB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.066 Ω | 4000 | 6.8GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J3N6TB | Ceramic | - | 66 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 19 | 5.45 | Details | Yes | 6800 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 840 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.6 nH | - | 66mOhm Max | RF INDUCTOR | DUAL ENDED | 19 @ 250MHz | 19 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.84 A | 0.0036 µH | 6.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCM0603Z0B1N5TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 550 mA | 180 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 4 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 550 mA | - | Unshielded | - | - | - | SMD/SMT | 1.5 nH | 100 MHz | 180mOhm Max | - | - | 4 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLPM171770M22RLC Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0707 | 1717 | 9.5A | - | 3000 | - | - | 100 kHz | Walsin | - | - | 12 A | 21 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.709" L x 0.675" W (18.00mm x 17.15mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 12 A | - | Shielded | - | - | - | SMD/SMT | 22 μH | 100 kHz | 21mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 9.5 A | - | Power Inductors - SMD | 7 mm | 0.276" (7.00mm) | 18 mm | 17.15 mm | - | ||
![]() WLCW1005CQC6N1TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 7.7GHz | - | 100 MHz | Walsin | - | Ceramic | 760 mA | 56 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 760 mA | - | Unshielded | - | - | - | SMD/SMT | 6.1 nH | 100 MHz | 56mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0J30NTB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 2.35GHz | - | 250 MHz | Walsin | - | Ceramic | - | 300 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 30 nH | - | 300mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 2.35 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLSN105DZ0K330LB Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.5 A | 120 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 1.5 A | - | Unshielded | - | - | - | SMD/SMT | 33 μH | 100 kHz | 120mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - |