- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCM1005Z0G10NTB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.3 Ω | 10000 | 3.4GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0G10NTB | Ceramic | 300 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 3400 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 10 nH | 100 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.01 µH | 3.4 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFM201209MR47PP Walsin Technology Corporation | 15 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 100MHz | - | 1 MHz | Walsin | - | Ferrite | 1.3 A | 80 mOhms | + 85 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FM | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | Power | Inductors, Chokes & Coils | 1.3 A | - | Unshielded | - | - | - | SMD/SMT | 470 nH | - | 80mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.039" (1.00mm) | 2 mm | 1.25 mm | - | ||
![]() WLFW1608Z0K2R2PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 540mA | - | 4000 | 115MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 1.2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 2.2 μH | - | 1.2Ohm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 115 MHz | Multilayer | RF Inductors | 540 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLPH252012M1R5PP Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | Walsin | 1008 | 2520 | 2.91A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 77 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | PH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | - | Inductors, Chokes & Coils | 2.27 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | - | 77mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 3.2 A | - | Power Inductors - SMD | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() WLFW1608Z0K1R5PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 570mA | - | 4000 | 230MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 960 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 1.5 μH | - | 960mOhm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 230 MHz | Multilayer | RF Inductors | 570 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLSSA50GZ0N470LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 2A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 2 A | 130 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 2 A | - | Shielded | - | - | - | SMD/SMT | 47 μH | 100 kHz | 130mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 2 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - | ||
![]() WLSN075DZ0K271LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 1.11 Ω | - | - | WALSIN TECHNOLOGY CORP | 10 kHz | Walsin Technology Corporation | WLSN075DZ0K271LB | - | 420 mA | 1.11 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | - | Yes | - | - | - | -25°C ~ 105°C | - | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 420 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 270 μH | 10 kHz | 1.11Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Power Inductors - SMD | 3128 | NO | 0.42 A | 270 µH | - | - | Power Inductors | - | - | - | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLFW1608Z0J2R2PB Walsin Technology Corporation | 6 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 540mA | 1.2 Ω | 4000 | 115MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J2R2PB | Ferrite | - | 1.2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 115 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 2.2 μH | - | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.54 A | 2.2 µH | 115 MHz | Multilayer | RF Inductors | 540 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCM0603Z0B1N4TB Walsin Technology Corporation | 6 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 550 mA | 180 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 4 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 550 mA | - | Unshielded | - | - | - | SMD/SMT | 1.4 nH | 100 MHz | 180mOhm Max | - | - | 4 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLSS125PZ0M331LB Walsin Technology Corporation | 44 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 680 mA | 510 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 680 mA | - | Shielded | - | - | - | SMD/SMT | 330 μH | 1 kHz | 0.51mOhm | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WLSN054DZ0M150LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.14 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0M150LB | - | 1.3 A | 140 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Power | Inductors, Chokes & Coils | 1.3 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 15 μH | 100 kHz | 140mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 1.3 A | 15 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLCM0603Z0C3N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 9.5GHz | - | 100 MHz | Walsin | - | Ceramic | 450 mA | 280 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 5 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 3.1 nH | 100 MHz | 280mOhm Max | - | - | 5 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLPN242412M2R2PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0909 | 2424 | 1.7A | - | 5000 | 72MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.094" L x 0.094" W (2.40mm x 2.40mm) | ±20% | Wirewound | - | Inductors, Chokes & Coils | 1 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | - | 140mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1.2 mm | 0.047" (1.20mm) | 2.4 mm | 2.4 mm | - | ||
![]() WLCW2520Z0J82NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.22 Ω | 2000 | 1GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin | WLCW2520Z0J82NPB | Ceramic | - | 220 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 60 | 5.45 | Details | Yes | 1000 MHz | Q FACTOR IS MEASURED AT: 350MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 82 nH | 350 MHz | 220mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 1 A | 0.082 µH | 1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCM1005Z0G33NTB Walsin Technology Corporation | 6 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 1.6GHz | - | 100 MHz | Walsin | - | Ceramic | 200 mA | 900 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Multilayer | High Frequency | Inductors, Chokes & Coils | 200 mA | - | Unshielded | - | - | - | SMD/SMT | 33 nH | 100 MHz | 900mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CQW8N3TB Walsin Technology Corporation | 6 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 7.5GHz | - | 100 MHz | Walsin | - | Ceramic | 640 mA | 79 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 640 mA | - | Unshielded | - | - | - | SMD/SMT | 8.3 nH | 100 MHz | 79mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW2520Z0G68NPB Walsin Technology Corporation | 44 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 1.3GHz | - | 50 MHz | Walsin | - | Ceramic | - | 200 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 65 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 350 MHz | 200mOhm Max | - | - | 65 @ 350MHz | - | - | Fixed Inductors | - | - | - | - | 1.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLFW2012Z0K4R7PB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 50MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 1.87 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 4.7 μH | 7.9 MHz | 1.87Ohm Max | - | - | 20 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 50 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WQCW1005Z0G19NTB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 3.04GHz | - | 100 MHz | Walsin | - | Ceramic | - | 200 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 24 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 480 mA | - | Unshielded | - | - | - | SMD/SMT | 19 nH | - | 200mOhm Max | - | - | 24 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 3.04 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW1005CFJ22NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 4GHz | - | 100 MHz | Walsin | - | Ceramic | 310 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 310 mA | - | Unshielded | - | - | - | SMD/SMT | 22 nH | 100 MHz | 300mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - |