- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW1005Z0G30NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 2.35GHz | - | 250 MHz | Walsin | - | Ceramic | - | 300 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 30 nH | - | 300mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 2.35 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLSS127PZ0M150LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 4.5 A | 27 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 4.5 A | - | Shielded | - | - | - | SMD/SMT | 15 μH | 1 kHz | 27mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | 0.315" (8.00mm) | 12 mm | 12 mm | - | ||
![]() WLSN032DZ0M221PB Walsin Technology Corporation | 28 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 6.3 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M221PB | - | 200 mA | 6.3 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | SN | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 200 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 220 μH | 100 kHz | 6.3Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 0.2 A | 220 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WLCM0603TGC1N8TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 12.5GHz | - | 500 MHz | Walsin | - | Ceramic | 500 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 1.8 nH | - | 200mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 12.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CQW3N8TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 7GHz | - | 100 MHz | Walsin | - | Ceramic | 900 mA | 40 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 900 mA | - | Unshielded | - | - | - | SMD/SMT | 3.8 nH | 100 MHz | 40mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1005Z0G3N9TB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 6GHz | - | 900 MHz | Walsin | - | Ceramic | - | 66 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 19 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 840 mA | - | Unshielded | - | - | - | SMD/SMT | 3.9 nH | - | 66mOhm Max | - | - | 50 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW1608HQGR21PB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.2GHz | - | 100 MHz | Walsin | - | Ceramic | 280 mA | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 48 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 210 nH | 100 MHz | 2Ohm Max | - | - | 48 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLFW2520Z0J68NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ferrite | Walsin | 1008 | 2520 | - | - | 2000 | 1.8GHz | - | 50 MHz | Walsin | - | Ferrite | - | 45 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 650 mA | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 50 MHz | 45mOhm Max | - | - | 50 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1.8 GHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLQC1111H0J39NLB Walsin Technology Corporation | 28 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.2GHz | - | 400 MHz | Walsin | - | Air | 4.8 A | 10 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 200 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.115" L x 0.105" W (2.92mm x 2.67mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.8 A | - | Unshielded | - | - | - | SMD/SMT | 39 nH | 400 MHz | 10mOhm Max | - | - | 200 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 2.79 mm | 0.115" (2.92mm) | 2.92 mm | 2.67 mm | - | ||
![]() WLCW2520Z0J27NPB Walsin Technology Corporation | 19 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.13 Ω | 2000 | 1.6GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin | WLCW2520Z0J27NPB | Ceramic | - | 130 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 55 | 5.45 | Details | Yes | 1600 MHz | Q FACTOR IS MEASURED AT: 350MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 27 nH | 350 MHz | 130mOhm Max | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 1 A | 0.027 µH | 1.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WQCW1608Z0J22NPB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 3GHz | - | 250 MHz | Walsin | - | Ceramic | - | 190 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 38 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 22 nH | 250 MHz | 190mOhm Max | - | - | 38 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WQAC291BZ0JT07PB Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | 2.1GHz | - | 150 MHz | Walsin | - | Air | 4 A | 5.2 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 102 | - | Details | - | - | - | - | -40°C ~ 150°C | MouseReel | AC | 0.270" L x 0.230" W (6.86mm x 5.84mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4 A | - | Unshielded | - | - | - | SMD/SMT | 22 nH | 150 MHz | 5.2mOhm Max | - | - | 102 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.68 mm | 0.125" (3.18mm) | 6.86 mm | 3.05 mm | AEC-Q200 | ||
![]() WLSSA50GZ0N270LB Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 2.7A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 2.6 A | 69 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 2.6 A | - | Shielded | - | - | - | SMD/SMT | 27 μH | 100 kHz | 69mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 2.7 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - | ||
![]() WLCW1005CFH7N0TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 570 mA | 130 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 570 mA | - | Unshielded | - | - | - | SMD/SMT | 7 nH | 100 MHz | 130mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN084FZ0M221LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | 800mA | 0.61 Ω | 3000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN084FZ0M221LB | - | - | 610 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 5137 | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Active | - | 5.45 | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 800 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 220 μH | 100 kHz | 610mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 5137 | NO | 0.8 A | 220 µH | - | - | Power Inductors | 800 mA | - | Power Inductors - SMD | 5.21 mm | 0.205" (5.21mm) | 12.95 mm | 9.4 mm | - | ||
![]() WQCW2520Z0GR82PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 350MHz | - | 25 MHz | Walsin | - | Ceramic | - | 1.61 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 820 nH | 100 MHz | 1.61Ohm Max | - | - | 45 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 350 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLSN073DZ0M270LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.153 Ω | - | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin Technology Corporation | WLSN073DZ0M270LB | - | 940 mA | 153 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 3128 | 3.5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.3 | - | - | - | - | - | - | - | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 940 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 27 μH | 100 kHz | 153mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Power Inductors - SMD | 3128 | NO | 0.94 A | 27 µH | - | - | Power Inductors | - | - | - | 3.5 mm | 0.157" (4.00mm) | 7.8 mm | 7 mm | - | ||
![]() WQCW1608Z0G62NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.8GHz | - | 200 MHz | Walsin | - | Ceramic | - | 340 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 37 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 62 nH | 200 MHz | 340mOhm Max | - | - | 37 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 1.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW1608HQGR12PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.55GHz | - | 150 MHz | Walsin | - | Ceramic | 420 mA | 720 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 47 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 420 mA | - | Unshielded | - | - | - | SMD/SMT | 120 nH | 150 MHz | 720mOhm Max | - | - | 47 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.55 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLFW2012Z0J1R8PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 1.15 Ω | 3000 | 246MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2012Z0J1R8PB | Ferrite | - | 1.15 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 20 | 5.45 | Details | Yes | 246 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 410 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.8 μH | 7.9 MHz | 1.15Ohm Max | FILTER CHOKE | DUAL ENDED | 20 @ 7.9MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.41 A | 1.8 µH | 246 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - |