- Case - inch
- Case - mm
- Certificates
- Gross weight
- Power
- Resistance
- Type of resistor
- Tolerance
- Max. operating voltage
- Temperature coefficient
- Mounting
- Operating temperature
Attribute column
Manufacturer
Walsin Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Max. operating voltage | Max. overload voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF06R2202BTL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.019g | 75V | 150V | SMD | thick film | -55...155°C | ±0.1% | - | 22kΩ | 0.1W | ||
![]() WR12X335 JQL WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.022g | 200V | - | - | thick film | - | ±5% | 100ppm/°C | 3.3MΩ | 0.25W | ||
![]() WR12X1001FTLJ WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | ±1% | 100ppm/°C | 1kΩ | 0.25W | ||
![]() WF04H24R9DTL WALSIN | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | 50V | 100V | SMD | thick film | -55...155°C | ±0.5% | - | 24.9Ω | 62.5mW | ||
![]() WR12X1800FTLJ WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | ±1% | 100ppm/°C | 180Ω | 0.25W | ||
![]() WR12X27R0FTLJ WALSIN | 445000 | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | ±1% | 100ppm/°C | 27Ω | 0.25W | ||
![]() WR08X104 JQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.036g | 150V | - | - | thick film | - | ±5% | 100ppm/°C | 100kΩ | 0.125W | ||
![]() WR08X1500FTLJ WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 150Ω | 0.125W | ||
![]() WR08X3300FGL WALSIN | 40000 | - | - | 0805 | 2012 | RoHS compliant | 0.019g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 330Ω | 0.125W | ||
![]() WR08X2201FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 2.2kΩ | 0.125W | ||
![]() WR08X8200FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 820Ω | 0.125W | ||
![]() WR08X7500FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 750Ω | 0.125W | ||
![]() SR06X3900FTL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.018g | - | - | SMD | thick film | -55...155°C | ±1% | - | 390Ω | 0.1W | ||
![]() WR06X5100FTLJ WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | - | thick film | - | ±1% | 100ppm/°C | 510Ω | 0.1W | ||
![]() MR06X3901FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 3.9kΩ | 0.1W | ||
![]() WR08X4703FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 470kΩ | 0.125W | ||
![]() MR06X6801FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 6.8kΩ | 0.1W | ||
![]() MR06X8R2 JTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±5% | 400ppm/°C | 8.2Ω | 0.1W | ||
![]() WF06R1503CTL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | 150V | SMD | thick film | -55...155°C | ±0.25% | - | 150kΩ | 0.1W | ||
![]() MR06X5602FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 56kΩ | 0.1W |