- Case - inch
- Case - mm
- Certificates
- Gross weight
- Power
- Resistance
- Type of resistor
- Tolerance
- Max. operating voltage
- Temperature coefficient
- Mounting
- Operating temperature
Attribute column
Manufacturer
Walsin Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Max. operating voltage | Max. overload voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR08X4703FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 470kΩ | 0.125W | ||
![]() MR06X6801FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 6.8kΩ | 0.1W | ||
![]() MR06X8R2 JTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±5% | 400ppm/°C | 8.2Ω | 0.1W | ||
![]() WF06R1503CTL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | 150V | SMD | thick film | -55...155°C | ±0.25% | - | 150kΩ | 0.1W | ||
![]() MR06X5602FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 56kΩ | 0.1W | ||
![]() MR06X1501FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 1.5kΩ | 0.1W | ||
![]() WR06X1241FGL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | - | thick film | - | ±1% | 100ppm/°C | 1.24kΩ | 0.1W | ||
![]() MR06X152JTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±5% | 100ppm/°C | 1.5kΩ | 0.1W | ||
![]() MR06X1301FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 1.3kΩ | 0.1W | ||
![]() MR06X123JTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±5% | 100ppm/°C | 12kΩ | 0.1W | ||
![]() MR06X1201FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 1.2kΩ | 0.1W | ||
![]() MR06X2700FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | SMD | thick film | - | ±1% | 100ppm/°C | 270Ω | 0.1W | ||
![]() SR12X1004FGL WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.02g | - | - | SMD | thick film | -55...155°C | ±1% | - | 1MΩ | 0.25W | ||
![]() MR08X6811FTLV WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | SMD | thick film | - | ±1% | 100ppm/°C | 6.81kΩ | 0.125W | ||
![]() WR06W3R30FTLJ WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.028g | 75V | - | - | thick film | - | ±1% | 100ppm/°C | 3.3Ω | 0.1W | ||
![]() WF04P4701FTL WALSIN | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.007g | 50V | 100V | SMD | thick film | -55...155°C | ±1% | - | 4.7kΩ | 0.125W | ||
![]() MR08X682JTLV WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.022g | 150V | - | SMD | thick film | - | ±5% | 100ppm/°C | 6.8kΩ | 0.125W | ||
![]() WR08X24R0FTLJ WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 24Ω | 0.125W | ||
![]() WR04X1003FGL WALSIN | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.006g | 50V | - | - | thick film | - | ±1% | 100ppm/°C | 100kΩ | 62.5mW | ||
![]() WR12X16R0FTLJ WALSIN | 340000 | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | ±1% | 100ppm/°C | 16Ω | 0.25W |