- Case - inch
- Case - mm
- Certificates
- Gross weight
- Power
- Resistance
- Type of resistor
- Tolerance
- Max. operating voltage
- Temperature coefficient
- Mounting
- Operating temperature
Attribute column
Manufacturer
Walsin Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Max. operating voltage | Max. overload voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR12W2R00FTLJ WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.024g | 200V | - | - | thick film | - | ±1% | 200ppm/°C | 2Ω | 0.25W | ||
![]() MR06X3000FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.02g | 75V | - | SMD | thick film | - | ±1% | - | 300Ω | 0.1W | ||
![]() MR06X5601FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.02g | 75V | - | SMD | thick film | - | ±1% | - | 5.6kΩ | 0.1W | ||
![]() MR12X102JTLV WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.04g | 200V | - | SMD | thick film | - | ±5% | - | 1kΩ | 0.25W | ||
![]() MR08X390JTLV WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.03g | 150V | - | SMD | thick film | - | ±5% | - | 39Ω | 0.125W | ||
![]() MR06X2491FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.02g | 75V | - | SMD | thick film | - | ±1% | - | 2.49kΩ | 0.1W | ||
![]() MR06X8061FTLV WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.02g | 75V | - | SMD | thick film | - | ±1% | - | 8.06kΩ | 0.1W | ||
![]() SR06X4302FTL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.02g | - | - | SMD | thick film | -55...155°C | ±1% | - | 43kΩ | 0.1W | ||
![]() MR04X2400FTLV WALSIN | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | 50V | - | SMD | thick film | - | ±1% | - | 240Ω | 62.5mW | ||
![]() WF06R2201BTL WALSIN | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.019g | 75V | 150V | SMD | thick film | -55...155°C | ±0.1% | - | 2.2kΩ | 0.1W | ||
![]() WR04X821 JTLJ WALSIN | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.01g | 50V | - | - | thick film | - | ±5% | 100ppm/°C | 820Ω | 62.5mW | ||
![]() WR12X000 PQL WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | - | - | 0Ω | 0.25W | ||
![]() WR12X1101FTLJ WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | ±1% | 100ppm/°C | 1.1kΩ | 0.25W | ||
![]() WR08X6201FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 6.2kΩ | 0.125W | ||
![]() WR12X3903FQL WALSIN | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | - | - | thick film | - | ±1% | 100ppm/°C | 390kΩ | 0.25W | ||
![]() WR08X1203FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 120kΩ | 0.125W | ||
![]() WR08X3302FTLJ WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 33kΩ | 0.125W | ||
![]() WR08X30R0FTLJ WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 30Ω | 0.125W | ||
![]() WR08X3601FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 3.6kΩ | 0.125W | ||
![]() WR08X2703FQL WALSIN | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | - | - | thick film | - | ±1% | 100ppm/°C | 270kΩ | 0.125W |