- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR02X3243FAL Walsin Technology Corporation | 22 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 324 kOhms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR08W1R78FTL Walsin Technology Corporation | 32 |
| - | 0805 (2012 Metric) | 0805 | Walsin | 0805 | 2012 | 5000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | WR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | -200/ +400ppm/°C | - | 1.78 Ohms | Thick Film | - | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() WR08W1024FTL Walsin Technology Corporation | 32 |
| - | 0805 (2012 Metric) | 0805 | Walsin | 0805 | 2012 | 5000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | WR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 1.02 MOhms | Thick Film | - | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() WR02W2R80FAL Walsin Technology Corporation | 32 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X(W) | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | -200/ +600ppm/°C | - | 2.8 Ohms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X4121FAL Walsin Technology Corporation | 23 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 4.12 kOhms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR12X6342FTL Walsin Technology Corporation | 23 |
| - | 1206 (3216 Metric) | 1206 | Walsin | 1206 | 3216 | 5000 | Walsin | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 63.4 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | ||
![]() WR02X1582FAL Walsin Technology Corporation | 32 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 15.8 kOhms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR12X2613FTL Walsin Technology Corporation | 49 |
| - | 1206 (3216 Metric) | 1206 | Walsin | 1206 | 3216 | 5000 | Walsin | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 261 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | ||
![]() WR02X24R3FAL Walsin Technology Corporation | 46 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | General Purpose Resistor | 24.3 Ohms | Thick Film | Automotive Grade | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR12X52R3FTL Walsin Technology Corporation | 38 |
| - | 1206 (3216 Metric) | 1206 | Walsin | 1206 | 3216 | 5000 | Walsin | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 52.3 Ohms | Thick Film | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | ||
![]() WR12X3242FTL Walsin Technology Corporation | 38 |
| - | 1206 (3216 Metric) | 1206 | Walsin | 1206 | 3216 | 5000 | Walsin | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 32.4 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | ||
![]() WR02X3650FAL Walsin Technology Corporation | 5 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 365 Ohms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X29R4FAL Walsin Technology Corporation | 29 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 29.4 Ohms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X6190FAL Walsin Technology Corporation | 29 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | General Purpose Resistor | 619 Ohms | Thick Film | Automotive Grade | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02W5904FAL Walsin Technology Corporation | 32 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X(W) | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 5.9 MOhms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02W1104FAL Walsin Technology Corporation | 10000 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X(W) | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 1.1 MOhms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X59R0FAL Walsin Technology Corporation | 38 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | General Purpose Resistor | 59 Ohms | Thick Film | Automotive Grade | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X3651FAL Walsin Technology Corporation | 29 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 3.65 kOhms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X14R3FAL Walsin Technology Corporation | 46 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 14.3 Ohms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() WR02X20R5FAL Walsin Technology Corporation | 46 |
| - | 0201 (0603 Metric) | 0201 | Walsin | 0201 | 0603 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 20.5 Ohms | Thick Film | - | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - |