- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16K27R0DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 27 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K8203DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 820 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K5100FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 510 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1871DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 1.87 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K3094FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 3.09 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/10K9310FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | 150 V | RMC | 1 % | 100 PPM / C | 931 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16K2102DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 21 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K3743DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 374 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-13R0DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | - | 13 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-2RR0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | - | 2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1964DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 1.96 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1184FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 1.18 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1072FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 10.7 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K2323DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | 100 PPM / C | 232 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K34R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 34 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K3324FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 3.32 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1070FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 1 % | 100 PPM / C | 107 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-1003DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | 50 V | RMC | 0.5 % | - | 100 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/10K7R15FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | 150 V | RMC | 1 % | 100 PPM / C | 7.15 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K78R7DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | 150 V | RMC | 0.5 % | 100 PPM / C | 78.7 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm |