- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/10C2611DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 150 V | - | RGC | 0.5 % | 50 PPM / C | 2.61 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16C5111FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 1 % | 50 PPM / C | 5.11 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16C9531BTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 0.1 % | 50 PPM / C | 9.53 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16C3161DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 0.5 % | 50 PPM / C | 3.16 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16C3093FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 1 % | 50 PPM / C | 309 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08X363 JTR Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 5 % | 100 PPM / C | 36 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16C3400FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 1 % | 50 PPM / C | 340 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16C1100FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 1 % | 50 PPM / C | 110 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR02X103 JAL Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000006 oz | 25 V | Cut Tape | MR02 | 5 % | 100 PPM / C | 10 kOhms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/10C8251BTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 150 V | - | RGC | 0.1 % | 50 PPM / C | 8.25 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 2 mm | 1.25 mm | ||
![]() WR01X304 JDL Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 15 V | Cut Tape | WR | 5 % | 200 PPM / C | 300 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/16C1370BTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 0.1 % | 50 PPM / C | 137 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR01X204 JDL Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 15 V | Cut Tape | WR | 5 % | 200 PPM / C | 200 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR04X271 JTR Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 270 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR02X111 JAR Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000006 oz | 25 V | Cut Tape | WR | 5 % | 200 PPM / C | 110 Ohms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR12X136 JTL Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 5 % | 100 PPM / C | 13 MOhms | - | 250 mW (1/4 W) | SMD/SMT | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR06X511 JTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 510 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08X5R1 JTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 5.1 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16C1373DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 0.5 % | 50 PPM / C | 137 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16C3322FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | - | RGC | 1 % | 50 PPM / C | 33.2 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm |