- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K22R1FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 22.1 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/2-332JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | 3.3 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RVC32K105JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | - | PCB Mount | AEC-Q200 | - | 0.000571 oz | - | MouseReel | RVC | 5 % | - | 1 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RMC1/16S-241JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 240 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/16SC1243DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 124 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K4323FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 432 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/10C4872DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000194 oz | 150 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 48.7 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16SK1270FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 127 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16-270JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 27 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MLP63KR007FTE Walsin Technology | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | MLP | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() RMC1/4-123JTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000564 oz | 200 V | MouseReel | RMC | 5 % | - | 12 kOhms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16SK1211FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 1.21 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16-4R7JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 4.7 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/10K2741FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 2.74 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16-111JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 110 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-271JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 270 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1K1052FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.001505 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 10.5 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/16S-470JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 47 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/2-226JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | 22 MOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/32-161JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | 160 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm |