- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/32-132JPA Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 01005 | 0402 | 20000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001355 oz | 15 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | - | 1.3 kOhms | - | - | General Purpose | - | - | - | 30 mW (1/32 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.13 mm | - | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/16S-432JTH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | - | 4.3 kOhms | - | - | General Purpose | - | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/16SC6043DTH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | RGC | - | 0.5 % | - | - | - | - | 50 PPM / C | - | 604 kOhms | - | - | General Purpose | - | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/10K2492FTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 100 PPM / C | - | 24.9 kOhms | - | - | General Purpose | - | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16S-111JTH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | - | 110 Ohms | - | - | General Purpose | - | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RVC63K1005FTE Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | 4000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001429 oz | 800 V | - | MouseReel | RVC | - | 1 % | - | - | - | - | 100 PPM / C | - | 10 MOhms | - | - | Automotive Grade | - | - | - | 1 W | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | 0.55 mm | - | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/4-181JTE Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 1210 | 3225 | 4000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000564 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | - | 180 Ohms | - | - | General Purpose | - | - | - | 500 mW (1/2 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/32-124JPA Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 01005 | 0402 | 20000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001355 oz | 15 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | - | 120 kOhms | - | - | General Purpose | - | - | - | 30 mW (1/32 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.13 mm | - | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/8133JTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | 200 PPM / C | - | 13 kOhms | - | - | Automotive Grade | - | - | - | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() RMC1/16SK1050FTH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 100 PPM / C | - | 105 Ohms | - | - | General Purpose | - | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/10K18R0FTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RMC1/10K180FTP | - | - | AEC-Q200 | - | - | - | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 100 PPM / C | - | 18 Ohms | - | - | General Purpose | - | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16SK1500FTH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RMC1/16SK151FTH | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 100 PPM / C | General Purpose Resistor | 150 Ohms | - | - | General Purpose | - | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16-6R19FTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K1004FTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 100 PPM / C | General Purpose Resistor | 1 MOhms | - | - | General Purpose | - | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() WR06X1202FTR Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 0603 | 1608 | 5000 | WALSIN TECHNOLOGY CORP | - | WR06X1202FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | - | Active | Active | - | 5.16 | Details | Yes | 0.000071 oz | - | - | MouseReel | WR | - | 1 % | e3 | Yes | - | EAR99 | 200 PPM / C | - | 12 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 100 mW (1/10 W) | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.1 W | 50 V | - | - | 0603 | 70 °C | - | Thick Film Resistors General Purpose | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WF04H2801BTL Walsin Technology Corporation | In Stock | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | WFxxH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | - | - | 2 | - | ±100ppm/°C | - | 2.8 kOhms | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | - | - | ||
![]() SR06X2700FTL Walsin Technology Corporation | In Stock | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | 75V | -55°C ~ 155°C | - | SR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 270 Ohms | - | Metal Film | - | 0.1W, 1/10W | - | - | 100mW | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 1.6mm | 0.8mm | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WW25XR050FTL Walsin Technology Corporation | In Stock | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | WW25XR050FTL | - | Walsin Technology Corporation | - | - | 155 °C | -55 °C | Tape & Reel (TR) | , 2512 | - | - | RECTANGULAR PACKAGE | - | - | - | Active | Active | - | 5.71 | - | Yes | - | - | -55°C ~ 155°C | - | WWxxX | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | e3 | - | 2 | EAR99 | ±1000ppm/°C | - | 50 mOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 1W | LASER TRIMMABLE, RATED AC VOLTAGE(V): 250 | - | - | TR, PLASTIC, 7 INCH | - | FIXED RESISTOR | compliant | - | 1 W | 250 V | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | 0.028" (0.70mm) | - | - | - | ||
![]() RC1/2513JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RC1/2513K | - | - | - | - | Details | - | 0.014886 oz | 350 V | - | Bulk | RC | - | 5 % | - | - | - | - | - | Fixed Carbon Composition Resistors | 51 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.7 mm | - | - | - | - | - | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/4431JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 V | - | Bulk | RC | - | 5 % | - | - | - | - | - | Fixed Carbon Composition Resistors | 430 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | 2.4 mm | - | - | 6.3 mm | - | - |