- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K1130FTP Walsin Technology | In Stock | - | - | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000194 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | - | 113 Ohms | - | General Purpose | - | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/10-243JTP Walsin Technology | In Stock | - | - | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000194 oz | 150 V | - | MouseReel | RMC | - | 5 % | - | - | - | 24 kOhms | - | General Purpose | - | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16K2612FTP Walsin Technology | In Stock | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.000071 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | - | 26.1 kOhms | - | General Purpose | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/8-221JTP20 Walsin Technology | In Stock | - | - | - | - | - | - | 20000 | - | - | - | PCB Mount | - | - | - | Details | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K2370FTP Walsin Technology | In Stock | - | - | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000194 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | - | 237 Ohms | - | General Purpose | - | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16S-104JTH70 Walsin Technology | In Stock | - | - | - | - | - | - | 70000 | - | - | - | PCB Mount | - | - | - | Details | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K1131FTP Walsin Technology | In Stock | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000071 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | - | 1.13 kOhms | - | General Purpose | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/2-1R5JTE Walsin Technology | In Stock | - | - | - | - | 2010 | 5025 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.001199 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | - | - | 1.5 Ohms | - | General Purpose | - | 750 mW (3/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | ||
![]() RMC32K1001FTP Walsin Technology | In Stock | - | - | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000550 oz | 200 V | - | MouseReel | RMC | - | 1 % | - | - | - | 1 kOhms | - | Automotive Grade | - | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors SMD | - | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K31R6FTP Walsin Technology | In Stock | - | - | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000571 oz | 200 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | - | 31.6 Ohms | - | General Purpose | - | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/16K9R09FTP10 Walsin Technology | In Stock | - | - | - | - | - | - | 10000 | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | - | - | - | MouseReel | RGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-274JTP10 Walsin Technology | In Stock | - | - | - | - | - | - | 10000 | - | - | - | PCB Mount | - | - | - | Details | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1/2754KB Walsin Technology | In Stock | - | - | - | - | - | - | 500 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.014886 oz | 350 V | - | Bulk | RC | - | 10 % | - | - | Fixed Carbon Composition Resistor | 750 kOhms | - | - | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/4435KTD Walsin Technology | In Stock | - | - | - | - | - | - | 5000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | - | Cut Tape | RC | - | 10 % | - | - | Fixed Carbon Composition Resistor | 4.3 MOhms | - | - | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RGC1/20C362DPA Walsin Technology | In Stock | - | - | - | - | 0201 | 0603 | 15000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 25 V | - | Cut Tape | RGC | - | 0.5 % | - | 50 PPM / C | - | 3.6 kOhms | - | General Purpose | - | 50 mW (1/20 W) | SMD/SMT | - | Thick Film Resistors General Purpose | Precision Resistors | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/810RJT Walsin Technology | In Stock | - | - | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | 200 PPM / C | - | 10 Ohms | - | Automotive Grade | - | 250 mW (1/4 W) | SMD/SMT | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() WR02X133 JAL Walsin Technology | In Stock | - | - | 0201 (0603 Metric) | 0201 | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 5 % | 2 | 200 PPM / C | General Purpose Resistor | 13 kOhms | Thick Film | Automotive Grade | 0.05W, 1/20W | 50 mW (1/20 W) | SMD/SMT | - | Thick Film Resistors SMD | - | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() MR04W1R50FTL Walsin Technology | In Stock | - | - | - | - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | - | Cut Tape | MR | - | 1 % | - | - 200 PPM / C, + 400 PPM / C | - | 1.5 Ohms | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() MR02X8202FAL Walsin Technology | In Stock | - | - | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | - | Cut Tape | MR02 | - | 1 % | - | 100 PPM / C | - | 82 kOhms | - | - | - | 50 mW (1/20 W) | SMD/SMT | - | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() MR02X3011FAL Walsin Technology | In Stock | - | - | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | - | Cut Tape | MR02 | - | 1 % | - | 100 PPM / C | - | 3.1 kOhms | - | - | - | 50 mW (1/20 W) | SMD/SMT | - | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - |