- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16SK8200DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | Details | 50 V | - | RMC | 0.5 % | 100 PPM / C | 820 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K1960DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | - | RMC | 0.5 % | 100 PPM / C | 196 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16SK821BTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | Details | 50 V | - | RMC | 0.1 % | 100 PPM / C | 820 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/2-1R27FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RMC | 1 % | - | 1.27 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/20-45R3FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | - | RMC | 1 % | - | 45.3 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-8200FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | - | RMC | 1 % | - | 820 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-5904FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | - | RMC | 1 % | - | 5.9 MOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/8C9092DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RGC | 0.5 % | 50 PPM / C | 90.9 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C73R2FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RGC | 1 % | 50 PPM / C | 73.2 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/20-7R32FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | - | RMC | 1 % | - | 7.32 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/10-431JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 150 V | Cut Tape | RMC | 5 % | - | 430 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/20-5112FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | - | RMC | 1 % | - | 51.1 kOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/2-2R7JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RMC | 5 % | - | 2.7 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/10-36R0FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | - | RMC | 1 % | - | 36 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K1370FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | - | RMC | 1 % | 100 PPM / C | 137 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K2104DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | - | RMC | 0.5 % | 100 PPM / C | 2.1 MOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/2K2210FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RMC | 1 % | 100 PPM / C | 221 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/2K16R0FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RMC | 1 % | 100 PPM / C | 16 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/2-222JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RMC | 5 % | - | 2.2 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/2-2R26FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | RMC | 1 % | - | 2.26 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm |