- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16K2403DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 240 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-8660FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 1 % | - | 866 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/32-3742FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 1 % | - | 37.4 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/2K3830FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RMC | 1 % | 100 PPM / C | 383 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/10K7154FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | RMC | 1 % | 100 PPM / C | 7.15 MOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K3162FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | RMC | 1 % | 100 PPM / C | 31.6 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/32-26R7FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 1 % | - | 26.7 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/10K6044FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | RMC | 1 % | 100 PPM / C | 6.04 MOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/32-1803FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 1 % | - | 180 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/10K8061FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 150 V | RMC | 1 % | 100 PPM / C | 8.06 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/2K3833FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RMC | 1 % | 100 PPM / C | 383 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/32-3093FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 1 % | - | 309 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/4-2494FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RMC | 1 % | - | 2.49 MOhms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/4-1964FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RMC | 1 % | - | 1.96 MOhms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/2K1602FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RMC | 1 % | 100 PPM / C | 16 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/32-3092FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 1 % | - | 30.9 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/32-431JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RMC | 5 % | - | 430 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/16-2200DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | - | 220 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-7532JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 5 % | - | 75.3 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1473DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 147 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm |