- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/32-5111FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | - | 15 V | - | RMC | 1 % | - | 5.11 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/16K1472FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 14.7 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/4-9R09FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | - | 9.09 Ohms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16K2673FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 1 % | 100 PPM / C | 267 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-8201FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | - | 15 V | - | RMC | 1 % | - | 8.2 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/4K2372FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 23.7 kOhms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16K56R0DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 0.5 % | 100 PPM / C | 56 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K5363DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 0.5 % | 100 PPM / C | 536 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K16R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 1 % | 100 PPM / C | 16 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16S-1584FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 1 % | - | 1.58 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-1R20FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 1 % | - | 1.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K16R2DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 0.5 % | 100 PPM / C | 16.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K38R3DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 0.5 % | 100 PPM / C | 38.3 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K4534FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 1 % | 100 PPM / C | 4.53 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1820DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 0.5 % | 100 PPM / C | 182 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/4K1130FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 113 Ohms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/4K3000FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 300 Ohms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/4-225JTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 5 % | - | 2.2 MOhms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16K2203FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | - | RMC | 1 % | 100 PPM / C | 220 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-164FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | - | 15 V | - | RMC | 1 % | - | 160 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.13 mm | 0.4 mm | 0.2 mm |