- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/8K2551FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 2.55 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1K5101FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 5.1 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-2R40FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | - | 2.4 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K6040FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 604 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1K1691FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 1.69 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/20-430FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 43 Ohms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/8K2212FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 22.1 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K2551DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 0.5 % | 100 PPM / C | 2.55 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K2372FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 23.7 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1K6343FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 634 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K1131FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 1.13 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K63R4FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 63.4 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K5620DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 0.5 % | 100 PPM / C | 562 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1K1101FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 1.1 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-334JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 5 % | - | 330 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-685JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 5 % | - | 6.8 MOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K1273FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 127 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K1333FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 133 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K4021FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 4.02 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K4530FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | 453 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm |