- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16SK2152FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 21.5 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/8K_DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | - | PCB Mount | - | - | 0.000550 oz | - | - | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-514JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 510 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/10-106JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 10 MOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/8K_FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | - | PCB Mount | - | - | 0.000550 oz | - | - | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-302JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 3 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K221FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 220 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC10-685FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 6.8 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC16K303FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 30 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K360FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 36 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K1602FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | - | 16 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC10-275FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 2.7 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC16-473JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | 200 PPM / C | 47 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC32K271FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 270 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC16K565FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 5.6 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K302FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 3 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC32K561FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 560 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC20K430FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 43 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC10K434FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 430 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC32K2001FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 2 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm |