- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC35-681JTE Walsin Technology | In Stock | - | - | - | - | 1210 | 3225 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000564 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | - | 680 Ohms | - | Automotive Grade | - | 500 mW (1/2 W) | SMD/SMT | - | Thick Film Resistors SMD | - | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC32K511FTP Walsin Technology | In Stock | - | - | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000550 oz | 200 V | - | MouseReel | RMC | - | 1 % | - | - | 510 Ohms | - | Automotive Grade | - | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC16K433FTP Walsin Technology | In Stock | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | 43 kOhms | - | Automotive Grade | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WR04X_FTR Walsin Technology | In Stock | - | - | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000023 oz | 50 V | - | - | WR | - | 1 % | - | - | - | - | - | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WW12P_FTLV R100 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | 5000 | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW20P_FTL R047 - R099 Walsin Technology | In Stock | - | - | - | - | - | - | 4000 | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K71R5FTP Walsin Technology | In Stock | - | - | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000571 oz | 200 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | 71.5 Ohms | - | General Purpose | - | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/16S-274JTH Walsin Technology | In Stock | - | - | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000023 oz | 50 V | - | MouseReel | RMC | - | 5 % | - | - | 270 kOhms | - | General Purpose | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16S-430JTH Walsin Technology | In Stock | - | - | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000023 oz | 50 V | - | MouseReel | RMC | - | 5 % | - | - | 43 Ohms | - | General Purpose | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/20-91R0FPA Walsin Technology | In Stock | - | - | - | - | 0201 | 0603 | 15000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000006 oz | 25 V | - | MouseReel | RMC | - | 1 % | - | - | 91 Ohms | - | General Purpose | - | 50 mW (1/20 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/8-182JTP20 Walsin Technology | In Stock | - | - | - | - | - | - | 20000 | - | - | - | PCB Mount | - | - | - | Details | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/4K1000FTE Walsin Technology | In Stock | - | - | - | - | 1210 | 3225 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000564 oz | 200 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | 100 Ohms | - | General Purpose | - | 500 mW (1/2 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/10K8062FTP Walsin Technology | In Stock | - | - | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000194 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | 80.6 kOhms | - | General Purpose | - | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16-104JTP20 Walsin Technology | In Stock | - | - | - | - | - | - | 20000 | - | - | - | PCB Mount | - | - | - | Details | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C2403DTP Walsin Technology | In Stock | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | - | MouseReel | RGC | - | 0.5 % | - | 50 PPM / C | 240 kOhms | - | General Purpose | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K1150FTP Walsin Technology | In Stock | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000071 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | 100 PPM / C | 115 Ohms | - | General Purpose | - | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K1872FTP10 Walsin Technology | In Stock | - | - | - | - | - | - | 10000 | - | - | - | PCB Mount | - | - | - | Details | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR06X472 JTL Walsin Technology Corporation | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 4.7 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WF08P240 JTL Walsin Technology Corporation | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | WFxxP | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 24 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | 0.026" (0.65mm) | - | - | - | ||
![]() SR04X4992FTL Walsin Technology Corporation | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 49.9 kOhms | Metal Film | - | 0.063W, 1/16W | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 0.016" (0.40mm) | - | - | AEC-Q200 |