- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/32-150JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | 15 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/16S-753JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 75 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-390JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 39 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16-112JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 1.1 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16S-151JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 150 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/32-151JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | 150 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/10-680JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 68 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10-201JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 200 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16C3003DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | RGC1/16C304DTP | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 300 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/2-821JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | 820 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/2-121JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | 120 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/10K8871FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 8.87 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16S-4R99FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 4.99 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK5620FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 562 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/16SC1822DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 18.2 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/16SC4700DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 470 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16-2214FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | - | AEC-Q200 | - | 0.000071 oz | - | MouseReel | RMC | - | - | - | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RMC1/16SK1242FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 12.4 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK1203FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RMC1/16SK124FTH | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 120 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/16SC2400DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RGC1/16SC241DTH | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 240 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm |