- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K3650FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 365 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/10C1002DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | RGC1/10C103DTP | AEC-Q200 | - | 0.000194 oz | 150 V | MouseReel | RGC | 0.5 % | - | 50 PPM / C | - | 10 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10-270JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | - | - | 27 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RVC32K276JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 10000 | - | - | PCB Mount | - | AEC-Q200 | - | 0.000571 oz | - | MouseReel | RVC | 5 % | - | - | - | 27 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RGC1/16SC3001DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RGC1/16SC302DTH | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | - | 50 PPM / C | - | 3 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK5622FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 56.2 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK23R7FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 23.7 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RVC63K514JTE Walsin Technology | In Stock | - | - | 2512 | 6432 | 5000 | - | - | PCB Mount | - | AEC-Q200 | - | 0.001429 oz | - | MouseReel | RVC | 5 % | - | - | - | 510 kOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RMC1/2-330JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | - | - | 33 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/16SK4021FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 4.02 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/2-561JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | - | - | 560 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/16SK6813FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 681 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K4021FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 100 PPM / C | General Purpose Resistor | 4.02 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K4641FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 4.64 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RNC20E1372BTP Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | Details | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16S-1R33FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | - | - | 1.33 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK2203FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 220 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK9761FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 100 PPM / C | - | 9.76 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RLC63KR250FTE Walsin Technology | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.001429 oz | 500 V | Cut Tape | RLC | 1 % | 2 Terminal | 200 PPM / C | Thick Film Low Ohmic Resistors | 250 mOhms | Current Sense | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.6 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/16S-751JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | - | - | 750 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm |