- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1K41R2FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001505 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 41.2 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/16S-5R1JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | - | 5.1 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16-391JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | - | 390 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-153JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | - | 15 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/4K33R0FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | RMC1/4K330FTE | AEC-Q200 | - | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 33 Ohms | General Purpose | 500 mW (1/2 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16SK3481FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 3.48 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/8392JB Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | 200 PPM / C | - | 3.9 MOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() RC1/2681JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2681K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 680 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4180JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | 0.040368 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 18 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2361JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2361K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 360 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2162JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2162K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 1.6 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4153JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 15 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/22R7JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/22R7K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 2.7 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4222JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | 0.010521 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 2.2 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4433JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 43 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/43R0JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 3 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2562JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2562K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 5.6 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4751JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 750 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4163JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 16 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/43R6JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 3.6 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - |