- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1/4202JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | 0.012244 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 2 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4164JB Walsin Technology | In Stock | - | - | - | - | 200 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 160 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2185JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2185K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 1.8 MOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4162JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | 0.050459 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 1.6 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/25R1JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/25R1K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 5.1 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2183JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2183K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 18 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4185JB Walsin Technology | In Stock | - | - | - | - | 200 | + 125 C | - 55 C | PCB Mount | - | - | Details | 0.009680 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 1.8 MOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4753JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 75 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2622JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2622K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 6.2 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/23R0JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/23R0K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 3 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4680JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 68 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/46R2JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 6.2 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/22R4JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/22R4K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 2.4 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4434JB Walsin Technology | In Stock | - | - | - | - | 200 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 430 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2123JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2123K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 12 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2912JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2912K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 9.1 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4241JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 240 Ohms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4623JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 62 kOhms | - | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RMC1/16SK1053FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 105 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-152JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | - | 1.5 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.35 mm | 1 mm | 0.5 mm |