- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K8203FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/10K824FTP | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 820 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16SC1801DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RGC1/16SC182DTH | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | - | 1.8 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K1202FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/16-123FTP | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 12 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16SC6202DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | - | 62 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K2701FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/16-272FTP | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 2.7 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/10K82R0FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/10K820FTP | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 82 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16SC1000DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RGC1/16SC101DTH | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | - | 100 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K2201FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/10K222FTP | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 2.2 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/16K2204DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | RGC1/16K225DTP | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RGC | 0.5 % | 100 PPM / C | - | 2.2 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/16K2704DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | RGC1/16K275DTP | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RGC | 0.5 % | 100 PPM / C | - | 2.7 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1K1001FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | RMC1K102FTE | AEC-Q200 | - | 0.001505 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 1 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RGC1/16SC3901DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | - | 3.9 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K4302FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/10K433FTP | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 43 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16K1002FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | RMC1/16-103FTP | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | General Purpose Resistor | 10 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-102JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | - | 1 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/32-223JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | - | 22 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/10-272JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | - | 2.7 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RPC50102KTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | - | - | PCB Mount | - | AEC-Q200 | Details | 0.001199 oz | - | MouseReel | RPC | 10 % | - | - | 1 kOhms | - | - | - | - | - | - | - | - | ||
![]() RMC1/2-470JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | - | 47 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RVC32K204JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 10000 | - | - | PCB Mount | - | AEC-Q200 | - | 0.000571 oz | - | MouseReel | RVC | 5 % | - | - | 200 kOhms | Automotive Grade | - | - | - | - | - | - | - |