- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16SK1370FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 137 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/16SC3302DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 33 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/2-331JTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 5 % | - | 330 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/10K6812FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 68.1 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/4-391JTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000564 oz | 200 V | MouseReel | RMC | 5 % | - | 390 Ohms | General Purpose | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16SK9531FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 9.53 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK2201FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RMC1/16SK222FTH | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 2.2 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10-304JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 300 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RPC50152KTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | - | - | PCB Mount | - | AEC-Q200 | Details | 0.001199 oz | - | MouseReel | RPC | 10 % | - | 1.5 kOhms | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K3163FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 316 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RVC20K105JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 4000 | - | - | PCB Mount | - | AEC-Q200 | - | 0.000194 oz | - | MouseReel | RVC | 5 % | - | 1 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RVC32K4023FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 10000 | - | - | PCB Mount | - | AEC-Q200 | - | 0.000571 oz | - | MouseReel | RVC | 1 % | - | 402 kOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RGC1/16SK10R0DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RGC1/16SK100DTH | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RGC | 0.5 % | 100 PPM / C | 10 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10-335JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 3.3 MOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10-300JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 30 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16SK2373FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 237 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RLP32KR003JTP Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | MouseReel | RLP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC20E21R0DTP Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | Details | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16SK3300FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | RMC1/16SK331FTH | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 330 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK1743FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 174 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm |