- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X1152FTR Walsin Technology | 48 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X1152FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | - | 100 PPM / C | - | 11.5 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR02X7681FAL Walsin Technology Corporation | 32 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | General Purpose Resistor | 7.68 kOhms | - | Thick Film | Automotive Grade | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR04X9311FTR Walsin Technology | 36 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X9311FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | - | 100 PPM / C | - | 9.31 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X2741FTR Walsin Technology | 36 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X2741FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | EAR99 | 100 PPM / C | - | 2.74 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR06W2704FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | - | 2.7 MOhms | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() WR06X1402FTR Walsin Technology | 41 |
| - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | - | 14 kOhms | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MR12X112 JTL Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 0.000571 oz | 200 V | - | Cut Tape | MR | - | 5 % | - | - | - | - | 100 PPM / C | - | 1.1 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() MR12X113 JTL Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 0.000571 oz | 200 V | - | Cut Tape | MR | - | 5 % | - | - | - | - | 100 PPM / C | - | 11 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() WR02X1620FAL Walsin Technology Corporation | 24 |
| - | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | 0201 | 2 | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | WR02X | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | e3 | - | 2 | - | ±200ppm/°C | - | 162 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.05W, 1/20W | LASER TRIMMABLE; RATED AC VOLTAGE (V): 25 | - | Resistors | 50 mW (1/20 W) | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR02X13R7FAL Walsin Technology Corporation | 38 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | 13.7 Ohms | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR02X78R7FAL Walsin Technology Corporation | 31 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | 78.7 Ohms | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR02W1434FAL Walsin Technology Corporation | 32 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X(W) | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | 1.43 MOhms | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR02W1744FAL Walsin Technology Corporation | 24 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X(W) | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | 1.74 MOhms | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR02X13R3FAL Walsin Technology Corporation | 38 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | General Purpose Resistor | 13.3 Ohms | - | Thick Film | Automotive Grade | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR02X1373FAL Walsin Technology Corporation | 38 |
| - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | 137 kOhms | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() WR12X75R0FTR Walsin Technology | 36 |
| - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000571 oz | 200 V | - | MouseReel | WR | - | 1 % | - | - | - | - | 100 PPM / C | - | 75 Ohms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() WR04X331 JTR Walsin Technology | 6 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X331JTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.42 | Non-Compliant | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 5 % | e3 | Yes | - | - | 100 PPM / C | - | 330 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | Lead Free | - | ||
![]() WR04X1542FTR Walsin Technology | 34 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X1542FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | - | 100 PPM / C | - | 15.4 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() MR06X36R5FTL Walsin Technology | 32 |
| - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | 75 V | - | Cut Tape | MR | - | 1 % | - | - | - | - | 100 PPM / C | - | 36.5 Ohms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MR08X84R5FTL Walsin Technology | 18 |
| - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000194 oz | 150 V | - | Cut Tape | MR | - | 1 % | - | - | - | - | 100 PPM / C | - | 84.5 Ohms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - |