- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K4020FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 402 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16-105JTP20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K9090FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 909 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16-152JTP20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K68R1FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 68.1 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/16K1132FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 11.3 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/8K1050FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 105 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/10K27R0FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 27 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16K9311FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 9.31 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/10K39R0FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 39 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/8-100JTP20 Walsin Technology | In Stock | - | - | 1206 | 3216 | 20000 | + 155 C | - 55 C | PCB Mount | Details | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | 200 PPM / C | 10 Ohms | General Purpose | 250 mW (1/4 W) | - | - | - | - | - | - | ||
![]() RMC1/8-3R9JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | 3.9 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8-4R7JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | 4.7 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K3900FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 390 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K1821FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 1.82 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8-104JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | 100 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/20-8662FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | - | 86.6 kOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/16SK82R5FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 82.5 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/20-3321FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | - | 3.32 kOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-2000FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | - | 200 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm |