- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/32-24R0FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 15 V | MouseReel | RMC | 1 % | - | 24 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/8-1R0JTP20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16S-222JTH20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/10C1913DTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000194 oz | 150 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 191 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/8-5R23FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | - | 5.23 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/32-241JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 15 V | MouseReel | RMC | 5 % | - | 240 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/32-273JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 15 V | MouseReel | RMC | 5 % | - | 27 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/16SK1913FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 191 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K36R0FTP20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K1181FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 1.18 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16SK7503FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 750 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/2K3920FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001199 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 392 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/8-153JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | 15 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8-1R2JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | 1.2 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/10K8452FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 84.5 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K2262FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 22.6 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/2K3002FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 30 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/16-112JTP20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10-3R3JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 150 V | MouseReel | RMC | 5 % | - | 3.3 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/10K6980FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 698 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm |