- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12XR200FTL Walsin Technology Corporation | In Stock | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | WW12XR200FTL | WW12X | - | Walsin Technology Corporation | - | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 1206 | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | - | Active | Active | - | 5.59 | - | Yes | - | - | -55°C ~ 155°C | - | WWxxX | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | e3 | 2 | EAR99 | ±500ppm/°C | - | 200 mOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.25W, 1/4W | LASER TRIMMBLE, RATED AC VOLTAGE(V): 200 | Fixed Resistors | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | - | - | 1206 | 70 °C | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | - | ||
![]() WW25PR270JTL Walsin Technology Corporation | In Stock | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | WWxxP | 0.248" L x 0.122" W (6.30mm x 3.10mm) | ±5% | - | 2 | - | ±100ppm/°C | - | 270 mOhms | - | Thick Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | - | ||
![]() WF12K2003BTL Walsin Technology Corporation | In Stock | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | WFxxK | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±0.1% | - | 2 | - | ±50ppm/°C | - | 200 kOhms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030" (0.75mm) | - | - | - | ||
![]() MR08X20R0FTL Walsin Technology Corporation | In Stock | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | Walsin | 0805 | 2012 | 5000 | - | Walsin | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000194 oz | 150 V | -55°C ~ 155°C | Cut Tape | MR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 20 Ohms | - | Thick Film | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MR08X102 JTL Walsin Technology Corporation | 36 | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | Walsin | 0805 | 2012 | 5000 | - | Walsin | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000194 oz | 150 V | -55°C ~ 155°C | Cut Tape | MR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | 2 | - | ±100ppm/°C | - | 1 kOhms | - | Thick Film | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MR06X2673FTL Walsin Technology Corporation | In Stock | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | Walsin | 0603 | 1608 | 5000 | - | Walsin | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | 75 V | -55°C ~ 155°C | Cut Tape | MR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 267 kOhms | - | Thick Film | - | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() RGC1/16C1002DTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000071 oz | 50 V | - | MouseReel | RGC | - | 0.5 % | - | - | - | 50 PPM / C | - | 10 kOhms | - | - | General Purpose | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/2-562JTE Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 2010 | 5025 | 4000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.001236 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | 5.6 kOhms | - | - | General Purpose | - | - | - | 750 mW (3/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | ||
![]() RVC32K226JTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 10000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000571 oz | - | - | MouseReel | RVC | - | 5 % | - | - | - | - | - | 22 MOhms | - | - | Automotive Grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/4-562JTE Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 4000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000564 oz | 200 V | - | MouseReel | RMC | - | 5 % | - | - | - | - | - | 5.6 kOhms | - | - | General Purpose | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/1003R9JATP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | 150 V | - | MouseReel | RMC | - | 5 % | - | - | - | 100 PPM / C | - | 3.9 Ohms | - | - | Automotive Grade | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RC1/2181JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RC1/2181K | - | - | - | - | Details | - | 0.014886 oz | 350 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 180 Ohms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | 0.7 mm | - | - | - | - | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/2432JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RC1/2432K | - | - | - | - | Details | - | 0.014886 oz | 350 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 4.3 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | 0.7 mm | - | - | - | - | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/2112JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RC1/2112K | - | - | - | - | Details | - | 0.014886 oz | 350 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 1.1 kOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | 0.7 mm | - | - | - | - | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/2155JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RC1/2155K | - | - | - | - | Details | - | 0.014886 oz | 350 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 1.5 MOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | 0.7 mm | - | - | - | - | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/2130JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | RC1/2130K | - | - | - | - | Details | - | 0.014886 oz | 350 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 13 Ohms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | 0.7 mm | - | - | - | - | - | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RC1/4133JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 13 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RC1/4131JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 130 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RC1/4135JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 1.3 MOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RC1/4473JB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008460 oz | 250 V | - | Bulk | RC | - | 5 % | - | - | - | - | Fixed Carbon Composition Resistors | 47 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | 2.4 mm | - | - | 6.3 mm | - | - |