- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16SK1471FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 1.47 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-201JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 200 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-394JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 390 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK3572FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 35.7 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RNC20E1001BTP Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-2611FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | RMC | - | - | - | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RMC1/16-123JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 12 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/8C26R1DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000571 oz | 200 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 26.1 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/32-182JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | 1.8 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/10K1911FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 1.91 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16SK6043FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 604 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/32-332JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | 3.3 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/16SK52R3FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 52.3 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-135JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - | 1.3 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/2K3922FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 39.2 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/10K46R4FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 46.4 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RGC1/8C4R75FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000571 oz | 200 V | MouseReel | RGC | 1 % | 50 PPM / C | 4.75 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/32-121JPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 5 % | - | 120 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/16-1R13FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | - | 0.000071 oz | - | MouseReel | RMC | - | - | - | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RMC1/10-242JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 2.4 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm |