- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K2430FTP10 Walsin Technology | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/4-202JTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | - | 0.000564 oz | 200 V | MouseReel | RMC | 5 % | - | - | 2 kOhms | General Purpose | 500 mW (1/2 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16SK1871FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 1.87 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/8-111JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | - | 110 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/16-153JTP20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10-431JTP10 Walsin Technology | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K5111FTP10 Walsin Technology | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K1782FTP10 Walsin Technology | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC32K4300FTP Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K23R7FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 23.7 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/2K1202FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | 0.001199 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 12 kOhms | General Purpose | 750 mW (3/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() RMC1/10-133JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | MouseReel | RMC | 5 % | - | - | 13 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/8K64R9FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 64.9 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/16K13R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 13 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/8K4700FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 470 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K16R9FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000571 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 16.9 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/10-2R2JTP10 Walsin Technology | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1/2165KTD Walsin Technology | In Stock | - | - | - | - | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.014886 oz | 350 V | Cut Tape | RC | 10 % | - | Fixed Carbon Composition Resistor | 1.6 MOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2364KTD Walsin Technology | In Stock | - | - | - | - | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.014886 oz | 350 V | Cut Tape | RC | 10 % | - | Fixed Carbon Composition Resistor | 360 kOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2166KTB Walsin Technology | In Stock | - | - | - | - | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.014886 oz | 350 V | Ammo Pack | RC | 10 % | - | Fixed Carbon Composition Resistor | 16 MOhms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - |