- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR04X913 JTL Walsin Technology | 49 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 91 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X305 JTL Walsin Technology | 32 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 200 PPM / C | 3 MOhms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08X154 JTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 150 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR12X164 JTL Walsin Technology | 12 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000571 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 160 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR08X245 JTL Walsin Technology | 32 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 200 PPM / C | 2.4 MOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR10X751 JTL Walsin Technology | 49 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 750 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR04X915 JTL Walsin Technology | 32 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 200 PPM / C | 9.1 MOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X163 JTL Walsin Technology | 32 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 16 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR01X223 JDL Walsin Technology | 49 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | 15 V | Cut Tape | WR | 5 % | 200 PPM / C | 22 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR08X824 JTL Walsin Technology | 38 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 820 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X825 JTL Walsin Technology | 38 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 200 PPM / C | 8.2 MOhms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR10X361 JTL Walsin Technology | 38 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 360 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR08X915 JTL Walsin Technology | 38 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 200 PPM / C | 9.1 MOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR01X220 JDL Walsin Technology | 9 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | 15 V | Cut Tape | WR | 5 % | 300 PPM / C | 22 Ohms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR10X161 JTL Walsin Technology | 38 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 160 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR10X511 JTL Walsin Technology | 9 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 510 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() WR01X472 JDL Walsin Technology | 20000 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | 15 V | Cut Tape | WR | 5 % | 200 PPM / C | 4.7 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X430 JDL Walsin Technology | 38 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | 15 V | Cut Tape | WR | 5 % | 300 PPM / C | 43 Ohms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X510 JDL Walsin Technology | 9 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | 15 V | Cut Tape | WR | 5 % | 300 PPM / C | 51 Ohms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR04X473 JTR Walsin Technology | 38 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 47 kOhms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm |