- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR10X15R0FTL Walsin Technology | 49 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 15 Ohms | - | 500 mW (1/2 W) | SMD/SMT | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR08X5112FTL Walsin Technology | 32 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 51.1 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X51R1FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 51.1 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X2552FTL Walsin Technology | 5000 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 25.5 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Anti-Sulfur Resistors | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X2802FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 28 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR04X93R1FTL Walsin Technology | 49 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 93.1 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X6810FTL Walsin Technology | 41 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 681 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X9100FTL Walsin Technology | 49 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 910 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X2551FTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 2.55 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08W2R40FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 2.4 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X2943FTL Walsin Technology | 49 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 294 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08W2R21FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 2.21 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X22R1FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 22.1 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR10X4300FTL Walsin Technology | 32 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 430 Ohms | - | 500 mW (1/2 W) | SMD/SMT | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR08X4122FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 41.2 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR04W9R10FTL Walsin Technology | 32 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 9.1 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR02X3302FAL Walsin Technology | 32 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 33 kOhms | - | 50 mW (1/20 W) | SMD/SMT | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR12X5602FTL Walsin Technology | 41 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 56 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Anti-Sulfur Resistors | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR10X1801FTL Walsin Technology | 49 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 1.8 kOhms | - | 500 mW (1/2 W) | SMD/SMT | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() WR01X90R9FDL Walsin Technology | 49 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 300 PPM / C | 90.9 Ohms | - | 30 mW (1/32 W) | SMD/SMT | - | 0.13 mm | 0.4 mm | 0.2 mm |