- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR01X1213FDL Walsin Technology | 32 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 121 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X3603FDL Walsin Technology | 49 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 360 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR02X5100FAL Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 510 Ohms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR04X0000FTL Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04W1R20FTL Walsin Technology | 49 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 1.2 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR02X4302FAL Walsin Technology | 41 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 43 kOhms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR02X6803FAL Walsin Technology | 32 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 680 kOhms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR04X12R0FTL Walsin Technology | 12 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 12 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06W1054FTL Walsin Technology | 32 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 200 PPM / C | 1.05 MOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR04X1433FTL Walsin Technology | 49 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 143 kOhms | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR02X2493FAL Walsin Technology | 41 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 680 Ohms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR02X7501FAL Walsin Technology | 49 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 7.5 kOhms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC16K130FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 13 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K124FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 120 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC10K470FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 47 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC20K161FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 160 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC20-6R8FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 6.8 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16K42R2FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | - | 42.2 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K241FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 240 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC20K205FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 2 MOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm |