- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC20K120FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 12 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC10K680FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 68 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC10K4223FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 422 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC16-1R6FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | - 200 PPM / C, + 500 PPM / C | 1.6 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K362FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 3.6 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K245FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 2.4 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16-136JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | 200 PPM / C | 13 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC20K115FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 1.1 MOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16-331JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | 200 PPM / C | 330 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16-472JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | 200 PPM / C | 4.7 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC32-220JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 5 % | - | 22 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC10K681FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 680 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC16K330FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 33 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC32-1R50FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 1.5 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC16K153FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 15 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC20K134FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 130 kOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16K475FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 4.7 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K914FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 910 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K625FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 6.2 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC20K330FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 33 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm |