- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC32K684FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 680 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC20K752FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 7.5 kOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC32K821FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 820 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32-4R7FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 4.7 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K363FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 36 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC35K121FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | 120 Ohms | Automotive Grade | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC32K824FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 820 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC35K123FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | 12 kOhms | Automotive Grade | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC35K1271FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | 1.27 kOhms | Automotive Grade | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC32K910FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 91 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K392FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 3.9 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K164FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 160 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K394FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 390 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K111FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 110 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K133FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 13 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC35-2R0FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | 2 Ohms | Automotive Grade | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC32K360FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 36 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K334FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 330 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K222FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 2.2 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K563FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 56 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm |