- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC32-4R75FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 4.75 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32-101JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 5 % | - | 100 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K113FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 11 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC20K751FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 750 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC32K620FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 62 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K471FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 470 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K202FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 2 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC32K823FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 82 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() MR04X275 JTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X115 JTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X134 JTL Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 130 kOhms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X242 JTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 2.4 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X433 JTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 43 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR04X155 JTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X1R2 JTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 1.2 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR02X5R1 JAR Walsin Technology | 17 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000006 oz | 25 V | Cut Tape | WR | 5 % | - 200 PPM / C, + 600 PPM / C | 5.1 Ohms | - | 50 mW (1/20 W) | SMD/SMT | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR06X180 JTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 18 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR04X242 JTL Walsin Technology | 17 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 2.4 kOhms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X1R5 JTL Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 1.5 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X274 JTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 270 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm |