- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR02X13R0FAL Walsin Technology Corporation | 29 |
| - | - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | - | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | - | 13 Ohms | - | - | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WR08W1R33FTL Walsin Technology Corporation | 32 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | Walsin | 0805 | 2012 | - | 5000 | - | Walsin | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | - | WR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | - | -200/ +400ppm/°C | - | 1.33 Ohms | - | - | - | Thick Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() WR12X4320FTL Walsin Technology Corporation | 29 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | Walsin | 1206 | 3216 | - | 5000 | - | Walsin | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | - | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 432 Ohms | - | - | - | Thick Film | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() WR04X5621FTR Walsin Technology | 48 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X5621FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | - | 5.62 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR04X27R4FTR Walsin Technology | 6 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X27R4FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | - | 27.4 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR04X2611FTR Walsin Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X2611FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | - | 2.61 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR04X2003FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | 10000 | - | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | - | 200 kOhms | - | - | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR04X9091FTR Walsin Technology | 32 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X9091FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.44 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | - | 9.09 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | Lead Free | - | ||
![]() WR04X3571FTR Walsin Technology | 32 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X3571FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.45 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | - | 100 PPM / C | - | 3.57 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR04X4751FTR Walsin Technology | 6 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X4751FTR | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | - | 4.75 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR12X2200FTL Walsin Technology | 5000 |
| - | Surface Mount | - | - | WRAPAROUND | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 1% | e3 | yes | - | 2 | - | EAR99 | 100 ppm/°C | - | 220Ohm | - | 155°C | -55°C | Metal Oxide, Thick Film | - | - | LASER TRIMMABLE, RATED AC VOLTAGE: 200V | 8533.21.00.30 | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | 3.1mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() WR06X8450FTL Walsin Technology Corporation | 24 |
| - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Walsin | 0603 | 1608 | - | 5000 | WALSIN TECHNOLOGY CORP | Walsin | WR06X8450FTL | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Active | - | 5.13 | - | Yes | 0.000071 oz | 75V | -55°C ~ 155°C | MouseReel | - | WR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±100ppm/°C | - | 845 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W, 1/10W | LASER TRIMMABLE, RATED AC VOLTAGE: 75V | 8533.21.00.30 | Resistors | 100mW | - | TR, Paper, 7 Inch | Thick Film | - | Rectangular | General Purpose | compliant | - | SMD/SMT | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | Thick Film Resistors | ± 1% | - | - | Thick Film Resistors - SMD | 1.6mm | 0.8mm | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() WR06X3240FTL Walsin Technology Corporation | 5 |
| - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Walsin | 0603 | 1608 | - | 5000 | WALSIN TECHNOLOGY CORP | Walsin | WR06X3240FTL | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Active | - | 5.12 | - | Yes | 0.000071 oz | 75V | -55°C ~ 155°C | MouseReel | - | WR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±100ppm/°C | - | 324 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W, 1/10W | LASER TRIMMABLE, RATED AC VOLTAGE: 75V | 8533.21.00.30 | Resistors | 100mW | - | TR, Paper, 7 Inch | Thick Film | - | Rectangular | General Purpose | compliant | - | SMD/SMT | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | Thick Film Resistors | ± 1% | - | - | Thick Film Resistors - SMD | 1.6mm | 0.8mm | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() WR02X7321FAL Walsin Technology Corporation | 38 |
| - | - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | - | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | General Purpose Resistor | 7.32 kOhms | - | - | - | Thick Film | Automotive Grade | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WR04X1202FTL Walsin Technology | 48132 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2013 | - | - | 1% | - | - | Active | - | - | - | 100 ppm/°C | - | 12kOhm | - | 155°C | -55°C | Metal Oxide, Thick Film | - | - | - | - | - | 62.5mW | 50V | - | - | 500μm | - | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() WR02X5903FAL Walsin Technology Corporation | 22 |
| - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0201 | 2 | Walsin | 0201 | 0603 | - | 15000 | WALSIN TECHNOLOGY CORP | Walsin | WR02X5903FAL | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | SMT, 0201 | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Active | AEC-Q200 | 5.16 | Details | Yes | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±200ppm/°C | General Purpose Resistor | 590 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | Automotive Grade | 0.05W, 1/20W | LASER TRIMMABLE; RATED AC VOLTAGE (V): 25 | - | Resistors | 50 mW (1/20 W) | - | TR, PAPER, 7 INCH | Thick Film | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.05 W | - | 25 V | - | 0201 | 70 °C | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WW08PR047FTL Walsin Tech Corp | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | ± 200ppm/°C | - | 0.047ohm | - | - | - | - | - | - | - | - | - | 333.3mW | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 2mm | 1.25mm | - | - | - | - | - | - | - | - | ||
![]() WF08P1503FTL Walsin Technology Corporation | In Stock | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | WF08P1503FTL | WF08P | - | Walsin Technology Corporation | - | - | 155 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Active | Active | - | 1.39 | - | Yes | - | 150V | -55°C ~ 155°C | - | - | WFxxP | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±100ppm/°C | - | 150 kOhms | Tin (Sn) | - | - | Thick Film | - | 0.25W, 1/4W | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | - | - | 250mW | - | TR, PAPER, 7 INCH | - | - | - | High Power | compliant | - | - | - | 0.25 W | - | 150 V | - | 0805 | 70 °C | - | ± 1% | - | - | - | 2mm | 1.25mm | - | 0.026" (0.65mm) | - | - | - | - | - | - | ||
![]() WR04X4701FTL Walsin Technology | 53959 |
| Datasheet | Surface Mount | - | - | WRAPAROUND | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 1% | e3 | yes | - | 2 | SMD/SMT | EAR99 | 100 ppm/°C | - | 4.7kOhm | - | 155°C | -55°C | Metal Oxide, Thick Film | - | - | LASER TRIMMABLE, RATED AC VOLTAGE: 50V | 8533.21.00.30 | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.0625W | 0402 | - | - | - | 70°C | - | - | - | - | - | - | - | 350μm | - | 1mm | 500μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() WR04X2201FTL Walsin Technology | 27795 | - | - | Surface Mount | - | - | WRAPAROUND | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2013 | - | - | 1% | e3 | yes | Active | 2 | - | - | 100 ppm/°C | - | 2.2kOhm | - | 155°C | -55°C | Metal Oxide, Thick Film | - | - | LASER TRIMMABLE, RATED AC VOLTAGE: 50V | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.0625W | 0402 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | 1mm | - | Unknown | RoHS Compliant | Lead Free | - |