- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR08X914 JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 910 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR04X163 JTR Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 16 kOhms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR12X130 JTL Walsin Technology | 50 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000571 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 13 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR08X565 JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 200 PPM / C | 5.6 MOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X680 JTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 68 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR12X203 JTL Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000571 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 20 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR02X201 JAR Walsin Technology | 50 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000006 oz | 25 V | Cut Tape | WR | 5 % | 200 PPM / C | 200 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR04X200 JTR Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 20 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X1R2 JTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 1.2 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X130 JTL Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 130 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR10X430 JTL Walsin Technology | 50 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 43 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR08X4R7 JTL Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 200 PPM / C | 4.7 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR04X471 JTR Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 470 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X183 JTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 18 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR01X162 JDL Walsin Technology | 50 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | 15 V | Cut Tape | WR | 5 % | 200 PPM / C | 1.6 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR08X755 JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 200 PPM / C | 7.5 MOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X131 JTL Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 130 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X620 JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 62 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR12X9R1 JTL Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000571 oz | 200 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 9.1 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR04X330 JTR Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 33 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm |